EN
  • EN
  • DE
  • IT

LRC-LRF2010LF-01-R010-G

Part No LRC-LRF2010LF-01-R010-G
Manufacturer International Resistive
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1150848-LRC-LRF2010LF-01-R010-G
Categories Custom Parts
Manufacturer International Resistive
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LRC-LRF2010LF-01-R010-G CAD Model

Description

The LRC-LRF2010LF-01-R010-G is a current sense resistor manufactured by International Resistive. It is designed for precise current measurement in electronic circuits. This resistor features a low resistance value of 0.010 Ohms (10 milliohms), which minimizes power loss and voltage drop during current sensing. Its low Temperature Coefficient of Resistance (TCR) ensures stable performance over a wide temperature range.

Applications

  • Power supplies: For current monitoring and control in power supply circuits.
  • Motor control: In electric motor control systems for precise current feedback.
  • Battery management systems (BMS): For measuring battery charge and discharge currents.
  • Inverters: For current sensing in inverter circuits.
  • Overcurrent protection: Protecting sensitive circuits from excessive current flow.

Features

  • Low Resistance Value: 0.010 Ohms minimizes power loss.
  • High Power Rating: Designed to handle relatively high power dissipation.
  • Low Temperature Coefficient of Resistance (TCR): Ensures stable resistance over temperature.
  • Surface Mount Device (SMD): Suitable for automated assembly.
  • Lead-Free: RoHS compliant, environmentally friendly.

Benefits

  • Accurate Current Measurement: Provides precise current sensing for control and protection.
  • Reduced Power Loss: Low resistance minimizes energy waste and heat generation.
  • Stable Performance: TCR ensures consistent behavior under varying temperatures.
  • Compact Size: SMD package allows for high-density circuit designs.
  • Reliable Operation: Designed for long-term stability and durability.

Additional Details

The LRC-LRF2010LF-01-R010-G utilizes a metal foil resistance element to achieve its precise characteristics. The 2010 package size indicates its dimensions are approximately 2.0mm x 1.0mm. The "LF" in the part number signifies it is a lead-free component. This resistor is commonly used in applications requiring accurate current monitoring, such as power management systems and motor control circuits. The component is designed to meet stringent reliability requirements and is suitable for use in demanding environments. Its robust construction ensures stable performance even under harsh operating conditions.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8045 $60.3375
175+ $0.6601 $115.5175
275+ $0.6396 $175.8900
375+ $0.6188 $232.0500
485+ $0.5983 $290.1755
650+ $0.5364 $348.6600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess