EN
  • EN
  • DE

M8340101M1102FA

Part No M8340101M1102FA
Manufacturer International Resistive
Catalog Resistor Networks, Arrays
Description Resistor Networks & Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1029096-M8340101M1102FA
Categories Resistor Networks,Arrays
Manufacturer International Resistive
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M8340101M1102FA CAD Model

Description

The M8340101M1102FA is a precision resistor manufactured by International Resistive Company (IRC). This is a military-grade (MIL-PRF-55342) chip resistor, designed for high reliability and stability in demanding applications. The value 1102FA indicates its resistance value and tolerance; this would typically be a 11kΩ resistor with a 1% tolerance (F). The 'M' usually denotes a military specification part.

Applications

  • Military and Aerospace: Used in avionics, radar systems, and communication equipment where high reliability is crucial.
  • Medical Equipment: Employed in medical devices requiring precise and stable resistance values.
  • Industrial Instrumentation: Found in test and measurement instruments needing accurate resistance.
  • High-Precision Amplifiers: Used in feedback loops to ensure accurate gain control.
  • Power Supplies: Ensures accurate voltage and current regulation.

Features

  • High Stability: Offers excellent long-term stability under varying environmental conditions.
  • Low Temperature Coefficient of Resistance (TCR): TCR indicates how much the resistance changes with temperature, typically very low for precision resistors.
  • Tight Tolerance: Provides a precise resistance value within a narrow tolerance band (1% in this case).
  • Military Grade: Compliant with MIL-PRF-55342 specifications, ensuring high reliability.
  • Chip Resistor: Surface-mount device suitable for automated assembly.

Benefits

  • Reliability: Ensures reliable performance in harsh environments.
  • Accuracy: Provides accurate and stable resistance values for precise circuit operation.
  • Long Lifespan: Designed for long-term use without significant degradation.
  • Compact Size: Small form factor allows for high-density circuit designs.

Additional Details

The M8340101M1102FA should be handled according to standard ESD precautions. The datasheet will provide detailed information on power dissipation, voltage rating, and soldering recommendations. Proper soldering techniques are essential to ensure reliable performance. IRC provides detailed specifications for this resistor series, including its physical dimensions and environmental performance characteristics.

You May Also Be Interested in

Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us
KOA Speer
4 ±5% 10kΩ 62.5mW ±200ppm/℃ 0402x4 Resistor Networks, Arrays RoHS
Lowest to $0.2933
Vishay
RES ARRAY 4 RES 100K OHM 8SOIC
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Lowest to $0.4366
CTS Resistor Products
RES ARRAY 9 RES 1K OHM 10SRT
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 3 RES 6.8K OHM 6SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 8 RES 47K OHM 9SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 470 OHM 1206
Lowest to $0.0497

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess