EN
  • EN
  • DE

PFC-W0805LF-03-1782-D

Part No PFC-W0805LF-03-1782-D
Manufacturer International Resistive
Catalog Chip Resistor - Surface Mount
Description Thin Film Resistors - SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084635-PFC-W0805LF-03-1782-D
Categories Chip Resistor - Surface Mount
Manufacturer International Resistive
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PFC-W0805LF-03-1782-D CAD Model

Description

The PFC-W0805LF-03-1782-D is a precision thin film chip resistor from International Resistive Company (IRC). This resistor is designed for applications requiring high stability, tight tolerance, and low temperature coefficient of resistance (TCR).

Applications

  • High-precision instrumentation
  • Medical devices
  • Automotive electronics
  • Aerospace applications
  • Test and measurement equipment

Features

  • 0805 package size (2.0mm x 1.25mm)
  • Resistance value of 17.82 kΩ (17820 Ohms)
  • Tolerance: ±0.5%
  • TCR: ±25 ppm/°C
  • Thin film resistor technology
  • Lead-free terminations
  • RoHS compliant

Benefits

  • Provides stable and reliable resistance values over a wide temperature range.
  • Offers high precision for accurate measurements and control.
  • Suitable for high-density circuit board assembly due to its small size.
  • Reduces the need for calibration due to its excellent stability.
  • Complies with environmental regulations, ensuring a lead-free and RoHS-compliant product.

Additional Details

The PFC-W0805LF-03-1782-D resistor utilizes thin film technology to achieve its high precision and stability. The thin film construction allows for a very precise and uniform resistance value, which is critical in demanding applications. The 0805 package size is a standard footprint, making it easy to integrate into existing circuit designs. The resistor's power rating is typically 125mW. The combination of tight tolerance, low TCR, and small size makes it an excellent choice for applications where space and precision are paramount. The resistor is commonly used in voltage dividers, current sensing circuits, and feedback loops, where accurate and stable resistance values are essential for proper circuit function.

You May Also Be Interested in

Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess