EN
  • EN
  • DE

TAJR225K006RGA

Part No TAJR225K006RGA
Manufacturer AVX Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 968665-TAJR225K006RGA
Categories OEM Parts(T-Z)
Manufacturer AVX Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TAJR225K006RGA CAD Model

Description

The TAJR225K006RGA is a surface-mount tantalum capacitor manufactured by AVX Corporation. This capacitor is designed for general-purpose applications requiring stable capacitance over a wide temperature range. Tantalum capacitors are known for their high volumetric efficiency and reliability.

Applications:

  • Bypass capacitor: Used to decouple noise from power rails in electronic circuits.
  • Filtering capacitor: Filters out unwanted AC signals in DC power supplies.
  • Timing circuits: Used in RC timing circuits for accurate timing functions.
  • DC blocking: Blocks DC voltage while allowing AC signals to pass.
  • General-purpose coupling: Couples AC signals between different parts of a circuit.

Features:

  • Surface mount package: Allows for automated assembly on PCBs.
  • High volumetric efficiency: Provides high capacitance in a small package.
  • Stable capacitance: Maintains capacitance value over a wide temperature range.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and improves performance.
  • RoHS compliant: Complies with environmental regulations.

Benefits:

  • Improved circuit performance: Low ESR and stable capacitance enhance circuit performance.
  • Reduced component size: High volumetric efficiency enables compact circuit design.
  • Simplified assembly: Surface mount package facilitates automated assembly.
  • Increased reliability: Tantalum construction ensures high reliability.
  • Environmental compliance: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The TAJR225K006RGA has a capacitance of 2.2µF and a voltage rating of 6.3V. The tolerance on the capacitance is typically ±10%. The operating temperature range is generally from -55°C to +125°C. This capacitor is available in a standard EIA case size, such as 0805 or similar, which dictates its physical dimensions. The Equivalent Series Resistance (ESR) is an important parameter, especially in high-frequency applications, and is typically specified in milliohms. Tantalum capacitors are polarized components, and it is essential to connect them with the correct polarity in the circuit.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5158 $59.3170
275+ $0.4233 $116.4075
425+ $0.4100 $174.2500
585+ $0.3969 $232.1865
755+ $0.3836 $289.6180
1,010+ $0.3440 $347.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess