EN
  • EN
  • DE

SP205R60KLF

Part No SP205R60KLF
Manufacturer International Resistive
Catalog OEM Parts ( S )
Description Wirewound Resistors - Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095438-SP205R60KLF
Categories OEM Parts( S )
Manufacturer International Resistive
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SP205R60KLF CAD Model

Description

The SP205R60KLF is a precision resistor manufactured by International Resistive. This component is designed for applications that demand accurate and stable resistance values, such as precision instrumentation, measurement equipment, and control circuits. Its robust construction and low temperature coefficient ensure reliable performance in a wide range of operating conditions.

Applications:

  • Precision voltage dividers: Used in voltage divider circuits where accurate voltage ratios are crucial.
  • Current sensing: Enables precise current measurement in power supplies and control systems.
  • Calibration equipment: Used as a reference resistor in calibration standards and equipment.
  • Bridge circuits: Forms part of bridge circuits for precise measurement of resistance, temperature, or strain.
  • Medical instrumentation: Employed in medical devices requiring accurate signal conditioning and measurement.

Features:

  • High precision: Offers a tight tolerance on the resistance value, ensuring accurate circuit performance.
  • Low temperature coefficient: Minimizes resistance changes due to temperature variations, maintaining stability.
  • High stability: Provides consistent performance over time and under varying operating conditions.
  • RoHS compliant: Meets environmental regulations for hazardous substances.
  • Small size: Enables easy integration into compact electronic designs.

Benefits:

  • Improved accuracy: Enables more accurate measurements and control in electronic circuits.
  • Enhanced stability: Ensures consistent performance over a wide range of operating conditions.
  • Reduced drift: Minimizes resistance drift over time, maintaining long-term accuracy.
  • Increased reliability: Provides robust and reliable performance in demanding applications.
  • Simplified design: Offers a precise and stable resistance value, simplifying circuit design and calibration.

Technical Specifications: The SP205R60KLF features a resistance value of 205 ohms (indicated by 205R), a tolerance of 1% (indicated by K), and a temperature coefficient specified in ppm/°C. The power rating defines the maximum power the resistor can dissipate without exceeding its temperature limits. It is typically available in a surface-mount package (e.g., 1206, 0805) for easy PCB assembly. The 'LF' suffix typically indicates lead-free compliance.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess