EN
  • EN
  • DE

AP112-21806-2

Part No AP112-21806-2
Manufacturer Sensata Technologies/Airpax
Catalog Circuit Protection Accessories
Description Circuit Breakers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045288-AP112-21806-2
Categories Circuit Protection Accessories
Manufacturer Sensata Technologies/Airpax
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP112-21806-2 CAD Model

Description

The Sensata Technologies/Airpax AP112-21806-2 is a circuit protection accessory, specifically a protective boot designed for use with certain Airpax circuit breakers. This boot provides environmental protection, shielding the breaker from dust, moisture, and other contaminants, thereby enhancing its reliability and lifespan.

Applications

  • Protecting circuit breakers in harsh environments.
  • Marine applications where moisture is a concern.
  • Industrial settings with dust and debris.
  • Outdoor electrical enclosures.
  • Applications requiring enhanced circuit breaker reliability.

Features

  • Protective Boot: Shields the circuit breaker from environmental factors.
  • Durable Material: Constructed from robust materials to withstand harsh conditions.
  • Environmental Protection: Offers resistance against dust, moisture, and other contaminants.
  • Easy Installation: Designed for simple and quick installation onto compatible circuit breakers.
  • Enhanced Reliability: Helps to extend the lifespan of the circuit breaker by preventing corrosion and damage.

Benefits

  • Increased Breaker Lifespan: Protects the circuit breaker from environmental damage, extending its operational life.
  • Improved Reliability: Ensures consistent performance of the circuit breaker, even in challenging conditions.
  • Reduced Maintenance: Minimizes the need for maintenance and replacements due to environmental factors.
  • Enhanced Safety: Provides an additional layer of protection against electrical hazards.
  • Cost Savings: Reduces long-term costs associated with circuit breaker maintenance and replacement.

The AP112-21806-2 protective boot is an essential accessory for ensuring the reliable operation of Airpax circuit breakers in demanding environments. Its durable construction and environmental protection capabilities make it a valuable addition to any application where circuit breaker longevity and performance are critical. By shielding the breaker from dust, moisture, and other contaminants, this boot helps to prevent corrosion and damage, ultimately extending its lifespan and reducing maintenance costs.

You May Also Be Interested in

Littelfuse Inc.
FUSE PTD BRASS RIVET CDA 260/270
Need more? Email Us
Schneider Electric
Need more? Email Us
Eaton Bussmann
QSCP INTERIOR ASY 42 SMLO 3P
Need more? Email Us
Littelfuse Inc.
DIODE MINI 1.0A 400V
Need more? Email Us
Weidmuller
LOCK OFF/ON DEVICE
Lowest to $1.6817
Schurter Inc.
FUSEHOLDER CAP 6.3X32 F'GRIP
Need more? Email Us
Littelfuse Inc.
FUSE NUT ACS
Need more? Email Us
Schurter Inc.
COVER REFLOW W/CLAMP PCB 5X20MM
Lowest to $8.0076
Altech corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess