EN
  • EN
  • DE

SPH1100JLF

Part No SPH1100JLF
Manufacturer International Resistive
Catalog OEM Parts ( S )
Description Wirewound Resistors - Through Hole SPH-110-OHM-5-LF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095633-SPH1100JLF
Categories OEM Parts( S )
Manufacturer International Resistive
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPH1100JLF CAD Model

Description

The SPH1100JLF is a precision resistor manufactured by International Resistive Company (IRC). It's designed for applications requiring high stability, low temperature coefficient of resistance (TCR), and tight tolerance. This resistor is commonly used in circuits where precise resistance values are critical for accurate performance.

Applications:

  • Precision voltage dividers in measurement equipment.
  • Current sensing circuits in power supplies.
  • Feedback resistors in operational amplifiers.
  • Instrumentation amplifiers for sensor signal conditioning.
  • Calibration circuits in test and measurement instruments.

Features:

  • Low temperature coefficient of resistance (TCR) for stable performance over temperature.
  • Tight resistance tolerance for accurate circuit operation.
  • High stability under varying environmental conditions.
  • Low noise characteristics for sensitive signal applications.
  • Available in various resistance values to meet specific circuit requirements.
  • RoHS compliant, meeting environmental regulations.

Benefits:

  • Improved accuracy and stability in electronic circuits.
  • Reduced drift and errors in measurement applications.
  • Enhanced system performance due to precise resistance values.
  • Increased reliability due to robust construction and stable characteristics.
  • Cost-effective solution for precision resistance requirements.

Additional Details:

The SPH1100JLF is typically available in a leaded or surface-mount package, depending on the specific configuration. The resistance value and tolerance are indicated on the resistor body or in the manufacturer's datasheet. The exact TCR, resistance range, power rating, and operating temperature range can be found in the manufacturer's datasheet. It's essential to consult the datasheet to ensure that the resistor's specifications meet the requirements of the intended application.

The resistor is frequently used in applications where high accuracy and stability are critical for reliable performance. The low TCR ensures stable resistance values over a wide temperature range, minimizing drift and errors in sensitive circuits. The tight resistance tolerance allows for precise circuit operation, ensuring optimal performance. The robust construction and stable characteristics contribute to enhanced system reliability. The specific power rating, voltage coefficient, and long-term stability should be verified against the application requirements using the official datasheet.

You May Also Be Interested in

Level One
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
Linear Technology
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess