EN
  • EN
  • DE

2N5909

Part No 2N5909
Manufacturer Intersil Corporation
Catalog Hard To Find
Description MONOLITHIC DUAL N CHANNEL JFET GENERAL PURPOSE AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intersil Corporation
Win Source Part Number 1124023-2N5909
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N5909 CAD Model

Description

The 2N5909 is a P-channel junction field-effect transistor (JFET) manufactured by Intersil Corporation. This JFET is designed for low-noise amplifier applications, analog switching, and impedance conversion. Its high input impedance and low noise characteristics make it suitable for sensitive signal amplification and conditioning circuits.

Applications

  • Low-Noise Amplifiers: Used in preamplifiers for audio equipment, instrumentation, and radio receivers to amplify weak signals with minimal added noise.
  • Analog Switches: Used in analog multiplexers and sample-and-hold circuits for signal routing and switching.
  • Impedance Converters: Used to match high-impedance sources to low-impedance loads, such as buffering sensors and transducers.
  • Mixers: Used in RF and audio mixers for signal frequency conversion.
  • Current Sources: Used in constant current sources for biasing circuits and precision current regulation.

Features

  • Low Noise: Minimizes added noise in amplifier circuits, preserving signal integrity.
  • High Input Impedance: Provides minimal loading on the signal source.
  • High Transconductance: Offers high gain and sensitivity.
  • Low Capacitance: Reduces signal attenuation at high frequencies.
  • Excellent Linearity: Provides accurate signal reproduction without distortion.

Benefits

  • Improved Signal Integrity: Low noise and high input impedance preserve the integrity of weak signals.
  • Increased Sensitivity: High transconductance enhances the gain and sensitivity of amplifier circuits.
  • Accurate Signal Reproduction: Excellent linearity ensures accurate signal reproduction without distortion.
  • Simplified Circuit Design: JFETs offer a simple and cost-effective solution for analog signal processing.
  • Versatile Applications: Suitable for a wide range of analog signal processing applications.

The 2N5909 typically features a planar epitaxial construction for consistent performance and reliability. It has a gate-source breakdown voltage (VGS) rating suitable for various analog circuit applications, and it is typically available in a TO-92 or similar through-hole package. The device is characterized by its low gate leakage current, which contributes to its high input impedance. Its small-signal characteristics are carefully controlled to ensure predictable performance in amplifier circuits. Furthermore, it offers good temperature stability, ensuring stable operation over a wide temperature range. It may be available in variants that meet specific military or high-reliability requirements.

You May Also Be Interested in

Micrel
Lowest to $9.8522
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Freescale Semiconductor - NXP
Lowest to $4.3657
Samsung
Lowest to $6.5223
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Analog Devices Inc.
Need more? Email Us
Mini-Circuits
RF Transformer
Lowest to $5.7750
Infineon Technologies
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1385 $57.9390
35+ $3.3957 $118.8495
53+ $3.2897 $174.3541
73+ $3.1836 $232.4028
94+ $3.0774 $289.2756
126+ $2.7591 $347.6466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess