EN
  • EN
  • DE

PN7161A1HN/C100E

Part No PN7161A1HN/C100E
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC NFC CONTROLLER I2C HVQFN40
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Series -
Package Tray
Product Status Active
Type RFID Reader
Frequency 13.56MHz
Standards FeliCa, ISO 14443, ISO 15693, MIFARE, NFC
Interface I²C
Voltage - Supply 1.65V ~ 1.95V, 3V ~ 3.6V
Temperature Range - Operating -25°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-HVQFN (6x6)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373349-PN7161A1HN/C100E
Ultra Librarian 3D Model Ultra Librarian PN7161A1HN/C100E CAD Model

Description

The PN7161A1HN/C100E is a highly integrated Near Field Communication (NFC) controller module designed by NXP Semiconductors. This product is tailored for facilitating NFC solutions in a wide range of applications, especially in the areas of contactless communication and interoperability with various NFC devices.

Key Features

  • High Performance: The module is built with an advanced architecture that supports high-speed communication and efficient data exchange.
  • Plug and Play: With its easy integration, the PN7161A1HN/C100E is designed for a straightforward, plug-and-play user experience, reducing development time and costs.
  • Multiple Modes: It supports all three NFC modes: reader/writer, peer-to-peer, and card emulation, making it versatile for various use cases.
  • Energy Efficiency: The product is optimized for low power consumption, which is crucial for battery-powered devices.
  • Security: It includes features that support secure transactions and data exchange, ensuring the protection of sensitive information.

Applications

The PN7161A1HN/C100E is ideal for a range of applications, including but not limited to:

  • Mobile payment terminals
  • Access control systems
  • Public transportation validators
  • Point of Sale (POS) machines
  • Consumer electronics for pairing and data exchange

Technical Specifications

The PN7161A1HN/C100E operates at a frequency of 13.56 MHz, which is the standard for NFC technology. It is compliant with ISO/IEC 14443A/B, ISO/IEC 15693, and FeliCa protocols, ensuring broad compatibility with NFC-enabled devices. Additionally, the module comes in a compact HVQFN package, making it suitable for space-constrained applications.

Conclusion

The PN7161A1HN/C100E from NXP is a powerful and flexible NFC controller that offers a comprehensive solution for developers looking to integrate NFC functionality into their products. With its multi-mode capabilities, energy efficiency, and security features, it stands out as a top choice for enabling smart, connected solutions in today's IoT and smart device landscapes.

You May Also Be Interested in

NXP / Nexperia
NFC Forum Type 2 Tag compliant IC with 144/888 bytes user memory and field detection
Lowest to $0.5821
STMicroelectronics
IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Lowest to $5.4357
NXP / Nexperia
RFID, RF Access, Monitoring ICs RoHS
Lowest to $1.4553
Renesas Electronics America
NFC WLC LISTENER, MCU LDO - INPU
Lowest to $8.4403
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us
STMicroelectronics
NFC/RFID Tag and Transponder IC 13553kHz to 13567kHz 64Kbit 8-Pin SO N T/R / NFC/RFID 64KBIT EEPROM 13.56MHZ
Lowest to $7.1692
Atmel
Interface IC for 125 kHz Wake-up Function
Need more? Email Us
Texas Instruments
Transponder Base Station Reader IC / LF Base Station IC
Lowest to $62.1940
EM Microelectronic
Lowest to $14.3382

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess