EN
  • EN
  • DE

0462-201-2031

Part No 0462-201-2031
Manufacturer TE Connectivity
Catalog Contacts - Multi Purpose
Description CONN SOCKET 20AWG GOLD CRIMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 8 Weeks
Features Socket Contact Gold Crimp 20 AWG Power, Machined
Manufacturer TE Connectivity
Package Bulk
Family Name 0462-201
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number -1167-0462-201-2031, 2266-0462-201-2031, -0462-201-2031-SI, 0462-201-2031-ND, 1734-0462-201-2031
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904567-0462-201-2031
Ultra Librarian 3D Model Ultra Librarian 0462-201-2031 CAD Model

Description

TE Connectivity provides a socket contact gold crimp connector with 20 AWG power and machined features.

  • Manufacturer: TE Connectivity
  • Product: Socket contact gold crimp connector
  • Wire Gauge: 20 AWG
  • Features: Power and machined
  • Family Name: 0462-201
  • Quantity per Package: 5000
  • Compliance: EAR99-compliant
  • Popularity: High
  • Supply and Demand Status: Balance
  • REACH: REACH affected
  • Estimated Production Lead Time: 8 weeks
  • ECCN: 8536.90.4000
  • MSL Level: Not applicable

You May Also Be Interested in

TE Connectivity
CONN PIN 12-16AWG GOLD CRIMP
Lowest to $11.6569
TE Connectivity
CONN SOCKET 18-22AWG TIN CRIMP
Lowest to $0.0272
TE Connectivity
CONN SOCKET 14-18AWG GOLD CRIMP
Need more? Email Us
TE Connectivity
CONN PIN 22-26AWG TIN CRIMP
Lowest to $0.0406
International Rectifier
Need more? Email Us
TE Connectivity
Signal Contacts | CONN PIN 20-24AWG TIN CRIMP
Lowest to $1.8195
TE Connectivity
CONN SOCKET 22-26AWG TIN CRIMP
Lowest to $0.0226
Molex, LLC
Lowest to $0.0320
TE Connectivity
CONN PIN 20-24AWG GOLD CRIMP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7086 $53.1450
175+ $0.5814 $101.7450
270+ $0.5633 $152.0910
370+ $0.5451 $201.6870
475+ $0.5269 $250.2775
640+ $0.4724 $302.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,790 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess