EN
  • EN
  • DE

CA3193AE

Part No CA3193AE
Manufacturer Intersil Corporation
Catalog END - OF - LIFE
Description 1.2MHz, BiCMOSPrecision OperationalAmplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intersil Corporation
Win Source Part Number 1158754-CA3193AE
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CA3193AE CAD Model

Description

The CA3193AE is a dual BiMOS operational amplifier from Intersil (now Renesas). This IC combines both bipolar and MOS transistors on a single chip, offering a combination of high input impedance and high-speed performance. Being an older component, detailed specifications may be limited, but a comprehensive description based on available knowledge can be provided.

The CA3193 is a dual operational amplifier featuring BiMOS (Bipolar MOS) technology. This combination allows for a high input impedance (due to the MOS input transistors) and a high slew rate (due to the bipolar output transistors). The 'AE' suffix typically relates to packaging specifics or temperature grade.

Applications

  • Sample-and-Hold Circuits: Due to the high input impedance.
  • Instrumentation Amplifiers: Where high input impedance is critical.
  • High-Speed Comparators: Due to the fast slew rate.
  • Voltage Followers: Buffering signals with minimal loading.
  • Audio Amplifiers: In certain applications requiring high input impedance.

Features

  • Dual Operational Amplifier: Contains two independent op-amps in one package.
  • BiMOS Technology: Combines Bipolar and MOS transistors.
  • High Input Impedance: Minimizes loading effects on the signal source.
  • High Slew Rate: Allows for fast signal tracking and minimal distortion.
  • Low Input Bias Current: Reduces DC errors.

Benefits

  • Improved Circuit Performance: High input impedance and slew rate enhance accuracy and speed.
  • Reduced Component Count: Integrates two op-amps into a single package.
  • Simplified Circuit Design: Easier to implement complex analog functions.
  • Versatile: Suitable for a variety of analog applications.
  • Reduced Loading: High input impedance minimizes loading on the signal source.

The CA3193AE is typically packaged in an 8-pin DIP or SOIC package. The input impedance is typically in the teraohm range, and the slew rate is typically several volts per microsecond. The supply voltage range is typically +/- 5V to +/- 15V. The key advantage of BiMOS op-amps is their ability to combine the best characteristics of both bipolar and MOS transistors. For new designs, modern BiFET or CMOS op-amps with similar characteristics may be preferable due to better availability and performance.

You May Also Be Interested in

Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess