EN
  • EN
  • DE

EL7535IYZ(BAACA)

Part No EL7535IYZ(BAACA)
Manufacturer Intersil Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case MSOP10
Manufacturer Intersil Corporation
Manufacturer Homepage www.intersil.com/cda/home
Win Source Part Number 718303-EL7535IYZ(BAACA)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EL7535IYZ(BAACA) CAD Model

Description

The EL7535IYZ(BAACA) is a synchronous step-down (buck) regulator. It is designed to provide a highly efficient and compact power conversion solution for a variety of applications. The device integrates high-side and low-side MOSFETs, simplifying the design and reducing the number of external components required.

Applications:

  • Point-of-load (POL) regulators
  • Powering FPGAs and ASICs
  • Distributed power systems
  • Notebook computers
  • Networking equipment

Features:

  • Integrated high-side and low-side MOSFETs
  • High efficiency: Up to 95%
  • Input voltage range: 4.5V to 5.5V
  • Output voltage adjustable from 0.8V to VIN
  • Adjustable switching frequency
  • Overcurrent protection (OCP)
  • Overvoltage protection (OVP)
  • Thermal shutdown

Benefits:

  • Provides a highly efficient power conversion solution, reducing power loss and heat generation.
  • Simplifies the design and reduces the number of external components.
  • Offers flexibility in output voltage selection.
  • Protects the device and the load from damage due to overcurrent and overvoltage conditions.
  • Ensures reliable operation over a wide range of operating conditions.

Detailed Specifications:

  • Input Voltage Range: 4.5V to 5.5V
  • Output Voltage Range: 0.8V to VIN
  • Switching Frequency: Adjustable (consult datasheet for the range)
  • Maximum Output Current: Consult the datasheet
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: (Consult the datasheet)

The EL7535IYZ(BAACA) is an excellent choice for applications requiring a highly efficient and compact step-down regulator. Its integrated MOSFETs and comprehensive protection features simplify design and ensure reliable operation. Always refer to the manufacturer's datasheet for precise specifications and application guidelines. The (BAACA) suffix likely indicates a specific package or feature set; consult the datasheet for complete details.

You May Also Be Interested in

Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7833 $61.0497
21+ $5.5659 $116.8839
33+ $5.3915 $177.9195
45+ $5.2171 $234.7695
58+ $5.0439 $292.5462
77+ $4.5218 $348.1786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess