EN
  • EN
  • DE

HA2-2520-2

Part No HA2-2520-2
Manufacturer Intersil Corporation
Description 20MHz, High Slew Rate, Uncompensated, High Input Impedance, Operational Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intersil Corporation
Win Source Part Number 1178533-HA2-2520-2
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HA2-2520-2 CAD Model

Description

The HA2-2520-2 is a high-performance operational amplifier from Intersil Corporation, designed for precision applications requiring fast settling time and wide bandwidth. It is particularly well-suited for use in data acquisition systems, video amplifiers, and other high-speed signal processing circuits. Its key attributes include low offset voltage, high open-loop gain, and excellent common-mode rejection.

Applications

  • Data acquisition systems
  • Video amplifiers
  • Sample-and-hold circuits
  • Instrumentation amplifiers
  • High-speed comparators

Features

  • Fast Settling Time: Offers a very fast settling time, enabling high-speed signal processing.
  • Wide Bandwidth: Possesses a wide bandwidth, allowing for accurate amplification of high-frequency signals.
  • Low Offset Voltage: Designed with a low offset voltage, minimizing errors in precision applications.
  • High Open-Loop Gain: Provides a high open-loop gain, facilitating accurate amplification of weak signals.
  • Excellent Common-Mode Rejection: Features excellent common-mode rejection, minimizing the impact of common-mode noise.

Benefits

  • Improved Signal Accuracy: The fast settling time and wide bandwidth contribute to accurate signal processing, crucial for precise data acquisition.
  • Enhanced System Performance: Its low offset voltage ensures that the amplified signal retains its original integrity, improving the overall system performance.
  • Versatile Applications: Suitable for a wide range of applications due to its high-performance specifications.
  • Reliable Operation: Intersil's reputation for quality ensures reliable performance in demanding environments.
  • Minimized Noise Interference: The excellent common-mode rejection enhances the signal-to-noise ratio, crucial in sensitive applications.

Additional Details

The HA2-2520-2 typically operates on dual power supplies and is available in various package options. Refer to the datasheet for detailed electrical characteristics, such as input bias current, input offset current, and power supply rejection ratio. This operational amplifier provides a high-performance solution for applications needing precision amplification at high speeds.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess