EN
  • EN
  • DE

HGTG12N60B3D

Part No HGTG12N60B3D
Manufacturer Intersil Corporation
Description 27A, 600V, UFS Series N-Channel IGBTs with Anti-Parallel Hyperfast Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intersil Corporation
Win Source Part Number 1180357-HGTG12N60B3D
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HGTG12N60B3D CAD Model

Description

The HGTG12N60B3D is an insulated gate bipolar transistor (IGBT) manufactured by Intersil Corporation (now Renesas). IGBTs are semiconductor devices that combine the characteristics of both bipolar junction transistors (BJTs) and MOSFETs (metal-oxide-semiconductor field-effect transistors). They are commonly used in high-power switching applications due to their high voltage and current handling capabilities, fast switching speeds, and ease of control.

Applications:

  • Uninterruptible Power Supplies (UPS): Used as the switching element in the inverter stage of UPS systems.
  • Motor control: Employed in variable-frequency drives (VFDs) for controlling the speed of electric motors.
  • Welding equipment: Used in inverter-based welding machines for power conversion and control.
  • Induction heating: Found in induction heating systems for generating high-frequency power.
  • Power factor correction (PFC): Used in PFC circuits to improve the power factor of electronic equipment.

Features:

  • High voltage capability: Designed to withstand high voltage levels.
  • High current capability: Capable of handling large current loads.
  • Fast switching speed: Enables efficient operation in high-frequency applications.
  • Low on-state voltage: Minimizes power dissipation during conduction.
  • Gate drive simplicity: Can be easily controlled with a simple gate drive circuit.

Benefits:

  • High efficiency: Reduces power losses and improves system efficiency.
  • Compact design: Enables smaller and lighter power electronic systems.
  • Improved reliability: Offers robust and reliable operation in demanding environments.
  • Reduced EMI: Minimizes electromagnetic interference (EMI) generation.
  • Simplified control: Allows for easy and precise control of power flow.

Additional Details:

The HGTG12N60B3D's key specifications include parameters such as collector-emitter voltage (VCE), collector current (IC), gate-emitter voltage (VGE), and switching times. The device is typically packaged in a TO-220 or similar package for easy mounting and heat sinking. Proper heat sinking is crucial to prevent overheating and ensure reliable operation. The IGBT's gate drive requirements should be carefully considered to optimize switching performance and minimize losses. The specific characteristics of the IGBT, such as its saturation voltage and switching speed, will influence its suitability for different applications. Intersil, now part of Renesas, is a well-known manufacturer of power semiconductors.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess