EN
  • EN
  • DE

HIP6614ACBZ

Part No HIP6614ACBZ
Manufacturer Intersil Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intersil Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824975-HIP6614ACBZ
Ultra Librarian 3D Model Ultra Librarian HIP6614ACBZ CAD Model

Description

The HIP6614ACBZ is a synchronous rectified buck MOSFET driver manufactured by Intersil Corporation. This driver is designed to control the high-side and low-side N-Channel MOSFETs in a synchronous buck converter. It is commonly used in power supplies for desktop computers, servers, and other electronic devices where high efficiency and precise voltage regulation are required.

Applications

  • Desktop Computers: Used in voltage regulator modules (VRMs) for CPU and memory power supplies.
  • Servers: Employed in server power supplies to provide efficient and reliable power delivery to processors and other critical components.
  • Graphics Cards: Found in graphics card power supplies to regulate voltage for GPUs and memory.
  • Notebook Computers: Integrated into notebook power supplies for efficient DC-DC conversion.
  • Power Supplies: Used in various power supply designs for efficient and controlled voltage regulation.

Features

  • Synchronous Rectification: Drives both high-side and low-side MOSFETs for improved efficiency.
  • Adaptive Dead-Time Control: Optimizes dead-time between MOSFET switching to minimize losses.
  • Over-Current Protection: Protects the power supply from over-current conditions.
  • Under-Voltage Lockout (UVLO): Prevents operation when the input voltage is too low.
  • Adjustable Switching Frequency: Allows for optimizing performance for different applications.
  • Enable/Disable Control: Provides a means to turn the driver on and off.

Benefits

  • High Efficiency: Synchronous rectification reduces power losses and improves overall efficiency.
  • Precise Voltage Regulation: Ensures stable and accurate voltage output.
  • Enhanced Protection: Over-current protection and UVLO protect the power supply from damage.
  • Flexibility: Adjustable switching frequency allows for optimizing performance for different applications.
  • Reliable Operation: Designed for stable and reliable performance in demanding applications.

Additional Details

The HIP6614ACBZ typically operates from a supply voltage of 5V or 12V. It provides gate drive signals for both the high-side and low-side MOSFETs. The adaptive dead-time control minimizes body diode conduction losses. The over-current protection circuit typically includes a current sense resistor and a comparator. The adjustable switching frequency allows for trading off between efficiency and transient response. The device is typically available in a small QFN package. It is designed for surface mount applications.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess