EN
  • EN
  • DE

ICL7106

Part No ICL7106
Manufacturer Intersil Corporation
Description 3 1/2 Digit, LCD/LED Display, A/D Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil Corporation
Win Source Part Number 1183277-ICL7106
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICL7106 CAD Model

Description

The ICL7106 is a monolithic integrating analog-to-digital converter (ADC) designed for driving LCD displays directly. It is a popular choice for digital panel meters, multimeters, and other applications requiring accurate and stable voltage measurements with a digital readout. The device integrates all the necessary components, including the analog input circuitry, digital logic, and display drivers, into a single chip.

Applications

  • Digital Panel Meters: Measuring and displaying voltage, current, and other parameters.
  • Digital Multimeters: Providing accurate voltage, current, and resistance measurements.
  • Thermometers: Converting temperature sensor signals to digital readings for display.
  • Scales and Weighing Systems: Converting load cell signals to digital weight readings.
  • Battery Monitors: Displaying battery voltage levels.

Features

  • Direct LCD Display Drive: Simplifies display interface and reduces component count.
  • High Input Impedance: Minimizes loading of the signal source.
  • Zero Drift: Provides stable and accurate readings over time and temperature.
  • Auto-Zero Function: Compensates for offset errors in the analog circuitry.
  • Auto-Polarity Indication: Automatically indicates positive or negative input voltage.
  • Low Power Consumption: Suitable for battery-powered applications.
  • On-Chip Clock: Requires minimal external components.

Benefits

  • Simplified Design: Integrated solution reduces design complexity and component count.
  • Accurate Measurements: Auto-zero and zero-drift features ensure accurate and stable readings.
  • Direct Display Drive: Eliminates the need for external display drivers.
  • Low Power Consumption: Extends battery life in portable applications.
  • Cost-Effective Solution: Integrated design reduces overall system cost.

Additional Details

The ICL7106 utilizes a dual-slope integration technique to convert the analog input voltage to a digital value. This technique provides high accuracy and excellent noise rejection. The device includes an auto-zero phase, where the internal offset voltages are measured and stored, and then subtracted from the input signal during the integration phase. The ICL7106 can be configured for various full-scale voltage ranges by selecting appropriate external resistors. The datasheet provides detailed information on the device's electrical characteristics, timing diagrams, and application circuits.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1785 $50.1420
30+ $3.4286 $102.8580
46+ $3.3214 $152.7844
63+ $3.2143 $202.5009
81+ $3.1071 $251.6751
108+ $2.7857 $300.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,045 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess