EN
  • EN
  • DE

ICL7139CPL

Part No ICL7139CPL
Manufacturer Intersil Corporation
Description 33/4 Digit, Autoranging Multimeter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intersil Corporation
Win Source Part Number 1183309-ICL7139CPL
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICL7139CPL CAD Model

Description

The ICL7139CPL is a monolithic analog-to-digital converter (ADC) with a liquid crystal display (LCD) driver manufactured by Intersil Corporation (now Renesas). It is designed for use in digital panel meters and other display applications requiring a 3½ digit readout.

Applications:

  • Digital panel meters
  • Digital multimeters
  • Temperature indicators
  • Weight scales
  • Process monitors

Features:

  • 3½ digit LCD display driver
  • Low power consumption
  • On-chip clock oscillator
  • Direct LCD drive capability
  • Overrange indication
  • Low input bias current

Benefits:

  • Provides a complete solution for digital display applications.
  • Reduces power consumption in battery-powered devices.
  • Simplifies circuit design with integrated functions.
  • Eliminates the need for external display drivers.
  • Indicates when the input signal is beyond the measurement range.
  • Accurate measurement of low-level signals.

Technical Specifications:

The ICL7139CPL typically operates from a single 5V power supply. It provides a 3½ digit display with a maximum count of ±1999. The input impedance is high, and the input bias current is low, minimizing the loading effect on the input signal. The internal oscillator requires a few external components to set the clock frequency. The ADC uses a dual-slope integration technique for accurate and stable measurements. The display outputs are multiplexed to drive the LCD segments directly. Refer to the datasheet for detailed electrical characteristics, timing diagrams, and application circuits.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess