EN
  • EN
  • DE

AD380JH

Part No AD380JH
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT TO8-12 / General Purpose Amplifier 1 Circuit TO-8-12
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Bulk
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 330V/µs
Gain Bandwidth Product 300 MHz
Current - Input Bias 10 pA
Voltage - Input Offset 2 mV
Current - Supply 12mA
Current - Output / Channel 100 mA
Voltage - Supply Span (Min) 12 V
Voltage - Supply Span (Max) 40 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case TO-8 Style, 12 Leads
Supplier Device Package TO-8-12
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 2156-AD380JH,ANAANAAD380JH
Standard Package 1
Win Source Part Number 1218395-AD380JH
Ultra Librarian 3D Model Ultra Librarian AD380JH CAD Model

Description

The AD380JH is a high-performance, precision integrated circuit from the renowned manufacturer Analog Devices Inc. Known for its reliability and accuracy, this product is a staple in the world of electronics, particularly in applications requiring precise signal processing and control.

Key Features

  • High Precision: The AD380JH is designed to deliver top-notch accuracy and minimal error in signal conversion, making it ideal for critical applications.
  • Durability: Crafted with the quality that Analog Devices Inc. is known for, this product promises a long operational life and stable performance.
  • Versatility: Suitable for a wide range of applications, the AD380JH can be used in various sectors including industrial, medical, communication, and aerospace.
  • Low Power Consumption: It is engineered to operate efficiently, thereby reducing power requirements and saving on energy costs.

Applications

The AD380JH is versatile enough to be employed in numerous applications. Its precision makes it an excellent choice for:

  • Data Acquisition Systems
  • Instrumentation
  • Process Control
  • Analog-to-Digital Converters
  • Medical Equipment

Technical Specifications

Parameter Value
Package / Case TO-99
Operating Temperature -55°C to +125°C
Mounting Type Through Hole
Supply Voltage ±15V

Ordering Information

To purchase the AD380JH or request samples, customers can visit the Analog Devices Inc. website or contact authorized distributors. Product availability, pricing, and delivery information will be provided upon inquiry.

Support and Resources

Analog Devices Inc. offers extensive technical support for the AD380JH, including datasheets, reference designs, and application notes. Customers can also access a knowledgeable support team for assistance with product integration and troubleshooting.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess