The RS-03L225JT is a thick film chip resistor manufactured by Fenghua Electronics, designed for surface mount applications. These resistors are commonly used for general-purpose applications in electronic circuits, providing a stable and reliable resistance.
Applications
- Consumer Electronics
- Industrial Control Systems
- Power Supplies
- Communication Equipment
- Instrumentation
Features
- Compact Size: 0603 (1608 Metric)
- Thick Film Technology
- Surface Mount Design
- High Stability
- RoHS Compliant
Benefits
- Reduces board space due to its small form factor
- Simplifies integration into automated assembly processes
- Offers reliable performance under different operating conditions
- Provides a consistent resistance value over time
- Compliant with environmental regulations (RoHS)
Additional Details
The RS-03L225JT resistor has a resistance value of 2.2 MΩ with a tolerance of ±5%. Its power rating is 0.1W. The operating temperature range is from -55°C to +155°C. The temperature coefficient of resistance (TCR) is ±200 ppm/°C. The terminations are nickel barrier and are designed for solder reflow processes.