EN
  • EN
  • DE

ICL8013BCTX

Part No ICL8013BCTX
Manufacturer Intersil Corporation
Description 1MHz, Four Quadrant Analog Multiplier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil Corporation
Win Source Part Number 1183434-ICL8013BCTX
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICL8013BCTX CAD Model

Description

The ICL8013BCTX is a precision voltage-controlled oscillator (VCO) designed for applications requiring accurate frequency control. This monolithic integrated circuit features excellent linearity and temperature stability, making it suitable for use in function generators, phase-locked loops (PLLs), and frequency synthesizers. The ICL8013BCTX offers a wide frequency range and can generate sine, square, triangular, and sawtooth waveforms.

Applications

  • Function Generators: Generating sine, square, triangle, and sawtooth waveforms for testing and measurement.
  • Phase-Locked Loops (PLLs): Controlling the frequency and phase of oscillators in communication systems.
  • Frequency Synthesizers: Generating precise frequencies for radio and other electronic equipment.
  • Musical Instruments: Creating audio tones and waveforms in electronic music synthesizers.
  • Voltage-to-Frequency Converters: Converting analog voltages to proportional frequencies.

Features

  • Wide Frequency Range: Operates over a wide range of frequencies.
  • Excellent Linearity: Provides a linear relationship between control voltage and output frequency.
  • Temperature Stability: Maintains stable frequency performance over a wide temperature range.
  • Multiple Waveform Outputs: Generates sine, square, triangle, and sawtooth waveforms.
  • Low Distortion: Provides low harmonic distortion in sine wave output.
  • Adjustable Duty Cycle: Allows adjustment of the duty cycle of the square wave output.

Benefits

  • Accurate Frequency Control: Provides precise and stable frequency generation.
  • Versatile Waveform Generation: Generates a variety of waveforms for different applications.
  • Stable Performance: Maintains stable performance over a wide range of operating conditions.
  • Simplified Design: Requires minimal external components.
  • Cost-Effective Solution: Provides a cost-effective solution for frequency control applications.

Additional Details

The ICL8013BCTX operates by using an external capacitor and resistor to set the basic frequency range. The control voltage is then used to adjust the frequency around this nominal value. The device features a high input impedance control voltage input, which minimizes loading effects. The output waveforms can be adjusted for amplitude and offset using external components. The ICL8013BCTX can be used in both free-running and voltage-controlled modes. The datasheet provides detailed electrical characteristics, performance graphs, and application circuits for a variety of uses.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.2530 $68.2530
3+ $56.0025 $168.0075
4+ $54.2524 $217.0096
5+ $52.5024 $262.5120
6+ $50.7523 $304.5138
8+ $45.5021 $364.0168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess