EN
  • EN
  • DE

ICL8069DMSQ

Part No ICL8069DMSQ
Manufacturer Intersil Corporation
Description Low Voltage Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intersil Corporation
Win Source Part Number 1183455-ICL8069DMSQ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICL8069DMSQ CAD Model

Description

The ICL8069DMSQ is a monolithic integrated circuit designed for precision voltage reference applications, manufactured by Intersil Corporation. This device provides a stable and accurate voltage output that is relatively insensitive to variations in input voltage and temperature.

Applications

  • Precision Voltage References: Used as a stable voltage source in various electronic circuits.
  • Analog-to-Digital Converters (ADCs): Provides a reference voltage for accurate conversion of analog signals.
  • Digital-to-Analog Converters (DACs): Serves as a reference voltage for generating precise analog outputs.
  • Instrumentation and Measurement Equipment: Used in instruments requiring high accuracy and stability.
  • Power Supply Regulation: Employed in power supply circuits for voltage regulation and stabilization.

Features

  • High Accuracy: Provides a highly accurate output voltage.
  • Low Temperature Coefficient: Maintains stable performance over a wide temperature range.
  • Low Input Voltage Sensitivity: Output voltage remains relatively constant despite variations in input voltage.
  • Monolithic Construction: Ensures consistent and reliable performance.
  • Small Package Size: Suitable for use in compact electronic designs.

Benefits

  • Improved Accuracy: Enhances the accuracy of electronic circuits and systems.
  • Stable Performance: Ensures consistent operation over a wide range of conditions.
  • Reduced Drift: Minimizes the effects of temperature and voltage variations on circuit performance.
  • Simplified Design: Provides a convenient and reliable voltage reference solution.
  • Enhanced Reliability: Monolithic construction ensures long-term reliability.

Technical Specifications

The ICL8069DMSQ voltage reference has a typical output voltage that is precisely trimmed during manufacturing. It features a low temperature coefficient, ensuring minimal drift over temperature changes. The device operates over a specified input voltage range and has a specified output voltage accuracy. It is available in a hermetically sealed package, providing enhanced protection against environmental factors.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess