EN
  • EN
  • DE

ISL51002CQZ-150

Part No ISL51002CQZ-150
Manufacturer Intersil Corporation
Description 10-Bit Video Analog Front End (AFE) with Measurement and Auto-Adjust Features
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil Corporation
Win Source Part Number 1189715-ISL51002CQZ-150
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL51002CQZ-150 CAD Model

Description

The ISL51002CQZ-150 is a single supply, low power operational amplifier (op-amp) manufactured by Intersil Corporation. It is designed for applications requiring precision amplification with minimal power consumption. It features a rail-to-rail input and output swing, enabling the op-amp to operate effectively with a wide range of input signals and output loads.

Applications

  • Portable instrumentation for signal conditioning and amplification.
  • Battery-powered devices for low-power analog signal processing.
  • Sensor interfaces for amplifying weak sensor signals.
  • Active filters for signal shaping and noise reduction.

Features

  • Low power consumption.
  • Rail-to-rail input and output swing.
  • Single supply operation.
  • High gain.

Benefits

  • Extended battery life in portable applications.
  • Accurate amplification of signals across a wide voltage range.
  • Simplified circuit design with single supply operation.
  • Precise signal conditioning for various applications.

Additional Details

The ISL51002CQZ-150's specifications include input offset voltage, input bias current, open-loop gain, and slew rate. These parameters are crucial for selecting the appropriate op-amp for a specific application. Proper bypass capacitors are recommended to ensure stable operation and minimize noise. The device is available in small packages like QSOP, making it suitable for space-constrained applications.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess