EN
  • EN
  • DE

ISL6556B

Part No ISL6556B
Manufacturer Intersil Corporation
Description Optimized Multi-Phase PWM Controller with 6-Bit DAC and Programmable Internal Temperature Compensation for VR10.X Application
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil Corporation
Win Source Part Number 1190081-ISL6556B
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL6556B CAD Model

Description

The ISL6556B is a highly integrated multi-phase PWM voltage regulator controller manufactured by Intersil Corporation. It is designed to provide a precise and efficient power solution for modern microprocessors and other high-performance digital devices.

Applications:

  • Desktop PC Motherboards: Core voltage regulation for CPUs.
  • Server Motherboards: High-current power delivery for server processors.
  • High-End Graphics Cards: Power supply for GPUs.
  • Workstations: Voltage regulation for demanding applications.
  • Embedded Systems: Power management in high-performance embedded platforms.

Features:

  • Multi-Phase Operation: Distributes current load across multiple phases for higher efficiency and lower ripple.
  • Voltage Positioning: Dynamically adjusts output voltage based on load current to improve transient response.
  • Programmable Switching Frequency: Allows for optimization of efficiency and transient response.
  • Overcurrent Protection (OCP): Protects the regulator and load from excessive current.
  • Overtemperature Protection (OTP): Prevents damage from excessive heat.

Benefits:

  • High Efficiency: Multi-phase operation and synchronous rectification maximize power efficiency.
  • Precise Voltage Regulation: Ensures stable and accurate voltage supply for critical components.
  • Improved Transient Response: Voltage positioning enhances the regulator's ability to respond to rapid load changes.
  • Enhanced System Protection: OCP and OTP features safeguard the system from potential damage.
  • Flexible Design: Programmable features allow for customization to meet specific application requirements.

Additional Details: The ISL6556B supports a range of input voltages and provides adjustable output voltage options. It incorporates advanced control algorithms to optimize efficiency and transient performance. Datasheets provide detailed electrical characteristics, timing diagrams, and application examples to assist in the design and implementation of power supply solutions. This controller works in conjunction with MOSFETs and other components to create a complete voltage regulator module (VRM).

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6560 $59.0400
215+ $0.5382 $115.7130
335+ $0.5221 $174.9035
460+ $0.5047 $232.1620
595+ $0.4874 $290.0030
795+ $0.4377 $347.9715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess