The ISL6568CRZ-TS2378 is a multi-phase PWM voltage regulator controller manufactured by Intersil Corporation (now Renesas Electronics). It's designed to provide precise and efficient voltage regulation for microprocessors and other high-performance digital loads. This controller is particularly suited for applications requiring fast transient response and accurate output voltage control.
Applications:
- Desktop Motherboards: Powering the CPU core in desktop computers.
- Server Motherboards: Providing voltage regulation for CPUs and memory in server systems.
- Graphics Cards: Supplying power to GPUs (Graphics Processing Units).
- High-End Computing Systems: Voltage regulation in workstations and other high-performance computing applications.
Features:
- Multi-Phase Operation: Distributes the current load across multiple phases, reducing ripple and improving transient response.
- Adaptive Voltage Positioning (AVP): Dynamically adjusts the output voltage based on the load current to improve efficiency.
- Programmable Switching Frequency: Allows for optimization of efficiency and transient response.
- Over-Current Protection (OCP): Protects the load and the power supply from damage due to excessive current.
- Over-Voltage Protection (OVP): Protects the load from damage due to excessive voltage.
- Under-Voltage Protection (UVP): Protects the load from damage due to insufficient voltage.
- Remote Sensing: Compensates for voltage drops across the PCB traces to ensure accurate voltage regulation at the load.
Benefits:
- Precise Voltage Regulation: Provides accurate and stable output voltage for sensitive digital loads.
- Improved Transient Response: Multi-phase operation and adaptive voltage positioning ensure fast response to load changes.
- Enhanced Efficiency: Adaptive voltage positioning and programmable switching frequency optimize efficiency across a wide range of load conditions.
- Robust Protection: Over-current, over-voltage, and under-voltage protection features protect the load and the power supply from damage.
Additional Details:
The ISL6568CRZ-TS2378's key specifications include its input voltage range, output voltage range, switching frequency, and number of phases. Refer to the datasheet for detailed electrical characteristics, application schematics, and layout recommendations. Proper layout techniques are crucial for minimizing noise and ensuring stable operation. The external components, such as inductors and capacitors, should be carefully selected to meet the specific requirements of the application.