EN
  • EN
  • DE

ISL84684II

Part No ISL84684II
Manufacturer Intersil Corporation
Description Ultra Low ON-Resistance, Low Voltage, Single Supply, Dual SPDT Analog Switch in Chipscale Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil Corporation
Win Source Part Number 1190307-ISL84684II
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL84684II CAD Model

Description

The ISL84684II is a precision, low-voltage, single supply, SPDT (Single-Pole/Double-Throw) analog switch designed by Intersil Corporation. This switch is engineered for a wide range of applications where low on-resistance, low power consumption, and high-speed switching are critical. It's characterized by excellent audio performance due to its low total harmonic distortion (THD) and is well-suited for both audio and data signal routing.

Applications:

  • Audio Signal Routing: Used in audio mixers, amplifiers, and portable audio devices.
  • Data Acquisition Systems: Implemented in systems requiring precise signal switching.
  • Video Signal Switching: Suitable for switching video signals in various display and monitoring systems.
  • Battery-Powered Devices: Ideal for applications where low power consumption is essential.
  • Analog Signal Multiplexing: Employed in multiplexing analog signals from multiple sources.

Features:

  • Single-Supply Operation: Operates from a single 1.65V to 5.5V power supply.
  • Low On-Resistance: Provides minimal signal attenuation with a low on-resistance.
  • Low Power Consumption: Consumes very little power, extending battery life in portable devices.
  • High-Speed Switching: Enables fast switching between input signals.
  • SPDT Configuration: Offers a single-pole, double-throw switch configuration.
  • Low Total Harmonic Distortion (THD): Ensures high-fidelity audio signal routing.

Benefits:

  • Improved Signal Integrity: Low on-resistance minimizes signal loss and distortion.
  • Extended Battery Life: Low power consumption enhances the operational time of battery-powered devices.
  • Enhanced System Performance: High-speed switching reduces latency in data and signal processing.
  • Simplified Design: Single-supply operation simplifies power management in circuit designs.
  • Versatile Application: Suitable for a wide range of audio, video, and data switching applications.

Additional Details:

The ISL84684II is available in a small package, making it ideal for compact devices. It features break-before-make switching to prevent momentary shorting of signals during switching transitions. The switch also offers excellent linearity, ensuring accurate signal reproduction. This IC is commonly used in applications requiring high-performance analog signal switching with minimal distortion.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0238 $64.1904
18+ $6.5835 $118.5030
28+ $6.3779 $178.5812
38+ $6.1723 $234.5474
49+ $5.9667 $292.3683
65+ $5.3500 $347.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess