EN
  • EN
  • DE

RFD16N06

Part No RFD16N06
Manufacturer Intersil Corporation
Catalog Transistors - FETs, MOSFETs - RF
Description 16A, 60V, 0.047 Ohm, N-Channel Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil Corporation
Win Source Part Number 1242673-RFD16N06
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RFD16N06 CAD Model

Description

The RFD16N06 is an N-Channel enhancement mode power MOSFET manufactured by Intersil Corporation (now Renesas). It is designed for high-speed switching applications and features a low on-resistance, making it suitable for efficient power conversion and control. This MOSFET is commonly used in power supplies, motor control, and other applications requiring efficient and reliable switching.

Applications

  • DC-DC Converters: Used as a switching element in DC-DC converters for efficient voltage regulation.
  • Motor Control: Implemented in motor control circuits for driving and controlling the speed of DC motors.
  • Power Supplies: Used in power supplies to switch current and regulate voltage.
  • Load Switching: Functions as a switch for controlling power to various loads.
  • Lighting Systems: Applied in LED lighting systems for dimming and switching control.

Features

  • Low On-Resistance: Reduces power dissipation and improves efficiency.
  • High-Speed Switching: Enables fast switching speeds for efficient power conversion.
  • High Avalanche Energy: Withstands high avalanche energy for improved reliability.
  • Temperature Compensated: Stable performance over a wide temperature range.
  • Lead-Free Finish: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Improved Efficiency: Low on-resistance minimizes power loss, improving overall system efficiency.
  • Reduced Heat Dissipation: Low power dissipation reduces the need for heat sinking, simplifying thermal management.
  • Enhanced Reliability: High avalanche energy capability provides robustness against voltage transients.
  • Stable Performance: Temperature compensation ensures consistent performance over a wide operating temperature range.
  • Compact Design: Allows for smaller and more compact power supply designs.

Additional Details

The RFD16N06 is typically packaged in a TO-252 (D-PAK) or TO-251 (I-PAK). The device's key specifications include a drain-source voltage of 60V and a continuous drain current of 16A. The gate threshold voltage and on-resistance values are detailed in the datasheet. Proper gate drive circuitry is essential for optimal performance. The operating temperature range is typically -55°C to +175°C.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4193 $61.6772
10+ $12.6519 $126.5190
15+ $12.2557 $183.8355
20+ $11.8607 $237.2140
26+ $11.4657 $298.1082
34+ $10.2795 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess