EN
  • EN
  • DE

TW2837-DAPB1-GE

Part No TW2837-DAPB1-GE
Manufacturer Intersil Corporation
Catalog Linear - Video Processing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intersil Corporation
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841200-TW2837-DAPB1-GE
Ultra Librarian 3D Model Ultra Librarian TW2837-DAPB1-GE CAD Model

Description

The TW2837-DAPB1-GE, manufactured by Intersil Corporation, is a high-performance video decoder integrated circuit designed for advanced surveillance and automotive applications. This IC is capable of converting analog video signals into digital format, providing enhanced image quality and advanced video processing features.

Applications

  • Surveillance Systems: Utilized in digital video recorders (DVRs) and network video recorders (NVRs) for video capture and encoding.
  • Automotive Rearview Cameras: Integrated into rearview camera systems to process analog video signals and provide digital output.
  • Automotive Surround View Systems: Used in ADAS (Advanced Driver-Assistance Systems) to process video feeds from multiple cameras, creating a 360-degree view around the vehicle.
  • In-Car Entertainment Systems: Employed in systems requiring high-quality video decoding.

Features

  • Multi-Standard Video Decoding: Supports NTSC, PAL, and SECAM standards.
  • High-Resolution Output: Provides digital video output with resolutions up to D1 (720x480 for NTSC, 720x576 for PAL).
  • Integrated Analog Front-End (AFE): Simplifies system design by including an AFE for analog video signal processing.
  • Adaptive Comb Filter: Employs a 2D comb filter for separating luminance (Y) and chrominance (C) signals, minimizing cross-color and cross-luminance artifacts.
  • Automatic Gain Control (AGC): Maintains stable video signal levels.
  • Brightness, Contrast, and Saturation Control: Enables adjustment of video parameters for optimal image quality.
  • Motion Adaptive Noise Reduction: Reduces temporal noise in video sequences for enhanced clarity.
  • Multiple CVBS Inputs: Supports multiple composite video inputs.
  • I2C Control Interface: Allows easy configuration and control via an I2C serial interface.
  • Low Power Consumption: Designed for power-efficient operation.

Benefits

  • Enhanced Image Quality: Provides clear and detailed digital video output.
  • Simplified System Design: Reduces the need for external components, lowering BOM costs.
  • Flexible Video Input: Compatible with various video sources.
  • Improved Noise Reduction: Minimizes video artifacts for better visual clarity.
  • Easy Integration: Facilitates straightforward configuration and control, simplifying system integration.

Additional Details

The TW2837-DAPB1-GE typically comes in a QFP (Quad Flat Package). It operates on a 3.3V power supply. Refer to the device datasheet for specific electrical characteristics, including input impedance, output voltage levels, and power consumption details. Proper heat dissipation and signal integrity practices are essential for optimal performance.

You May Also Be Interested in

MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess