EN
  • EN
  • DE

X9313TM-3

Part No X9313TM-3
Manufacturer Intersil Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intersil Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842583-X9313TM-3
Ultra Librarian 3D Model Ultra Librarian X9313TM-3 CAD Model

Description

The X9313TM-3 is a digitally controlled potentiometer (XDCP) manufactured by Intersil Corporation. It's designed as a solid-state alternative to mechanical potentiometers, offering increased reliability and programmability. This device integrates a resistor array, wiper switches, control logic, and non-volatile memory in a single chip, enabling precise and repeatable resistance adjustments through digital commands.

Applications

  • Automated Calibration: Used in systems requiring automatic calibration procedures, such as sensor trimming and gain adjustments.
  • Remote Control Adjustment: Applied in equipment where resistance settings need to be adjusted remotely via a digital interface.
  • Audio Volume Control: Functions as a digital volume control in audio equipment, offering precise and stepped volume adjustments.
  • LCD Brightness and Contrast Control: Used to digitally adjust brightness and contrast levels in LCD displays.
  • Power Supply Calibration: Integrated in power supply circuits for voltage and current trimming.

Features

  • End-to-End Resistance: Typically offers a resistance range of 10kΩ.
  • Number of Taps: Features 100 wiper tap points, providing fine-grained resistance adjustment.
  • Digital Interface: Uses a standard 3-wire SPI serial interface for digital control.
  • Non-Volatile Memory: Retains the wiper position in non-volatile memory, ensuring that the setting is maintained even after power is removed.
  • Supply Voltage: Operates on a single 5V supply.
  • Operating Temperature: Functions over a wide industrial temperature range, typically from -40°C to +85°C.

Benefits

  • Increased Reliability: Solid-state design eliminates mechanical wear and tear, resulting in higher reliability compared to mechanical potentiometers.
  • Precise Adjustment: Digital control enables precise and repeatable resistance settings, improving system accuracy.
  • Remote Programmability: Allows for remote adjustment of resistance values, simplifying system calibration and maintenance.
  • Space Savings: Compact integrated package saves board space compared to discrete resistor and potentiometer solutions.
  • Automation: Facilitates automated calibration processes, reducing manual labor and improving production efficiency.

The X9313TM-3 includes built-in protection against accidental memory corruption. The device offers a cost-effective and reliable solution for applications requiring digitally controlled resistance adjustment. Its SPI interface makes it easy to integrate with microcontrollers and other digital systems. The non-volatile memory ensures that the resistance setting is retained even when power is removed.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess