EN
  • EN
  • DE

EL1517BISZ

Part No EL1517BISZ
Manufacturer Intersil
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LINE DRIVER XDSL DIFF 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Protocol DSL
Number of Drivers/Receivers 1/0
Supply Voltage - Operating 5 V to 12 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1036013-EL1517BISZ
Popularity Medium
Supply and Demand Status Balance
Quantity per package 97
Ultra Librarian 3D Model Ultra Librarian EL1517BISZ CAD Model

Description

The EL1517BISZ is a triple high-speed differential receiver with equalization manufactured by Intersil. This device is designed to recover signals transmitted over long cables or backplanes, compensating for signal degradation caused by attenuation and dispersion. It's typically used in high-speed data communication systems to ensure reliable data transmission.

Applications:

  • Video Distribution Systems: Receiving and equalizing video signals transmitted over long cables in broadcast and professional video equipment.
  • Data Communication Systems: Recovering data signals in high-speed data links such as Ethernet, Fibre Channel, and Serial Digital Interface (SDI).
  • Backplane Equalization: Compensating for signal loss and reflections in backplane interconnects.
  • Medical Imaging Equipment: Receiving and processing image data in medical imaging systems.
  • Test and Measurement Equipment: Equalizing signals in oscilloscopes, logic analyzers, and other test instruments.

Features:

  • Triple Channel Receiver: Features three independent receiver channels in a single package.
  • Input Equalization: Provides adjustable equalization to compensate for cable losses and ISI (Inter-Symbol Interference).
  • High Bandwidth: Supports high data rates, enabling high-speed data transmission.
  • Low Jitter: Maintains low jitter performance, ensuring signal integrity.
  • Differential Inputs: Offers differential inputs for common-mode noise rejection.

Benefits:

  • Extended Transmission Distance: Enables reliable data transmission over longer distances.
  • Improved Signal Quality: Compensates for signal degradation, improving signal integrity.
  • Increased System Performance: Allows for higher data rates and improved system throughput.
  • Reduced System Cost: Eliminates the need for expensive external equalization components.
  • Simplified System Design: Easy to integrate into existing systems.

The EL1517BISZ is available in a small outline package (SOIC) for surface mount assembly. It's designed to operate over a wide temperature range. The device's equalization parameters can be adjusted to optimize performance for specific cable lengths and types. Intersil receivers are known for their high performance and reliability in demanding data communication applications. This part is often utilized in broadcast video infrastructure and high-speed networking equipment.

Additional Details: This device generally operates on a 3.3V or 5V supply.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess