EN
  • EN
  • DE

EL2082J

Part No EL2082J
Manufacturer Intersil
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1057015-EL2082J
Categories OEM Parts(C-E)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EL2082J CAD Model

Description

The EL2082J is a dual high-speed, low-power operational amplifier from Intersil (now Renesas). It is designed for applications requiring wide bandwidth, fast settling time, and low power consumption. This amplifier is commonly used in video amplifiers, line drivers, and other high-speed signal processing circuits.

Applications:

  • Video Amplifiers: Amplifying video signals for display and transmission.
  • Line Drivers: Driving signals over long cables with minimal distortion.
  • ADC Buffers: Buffering signals before they are input to analog-to-digital converters (ADCs).
  • DAC Output Amplifiers: Amplifying the output signals from digital-to-analog converters (DACs).
  • High-Speed Signal Processing: Processing high-frequency signals in various applications.

Features:

  • Wide Bandwidth: High bandwidth for amplifying high-frequency signals.
  • Fast Settling Time: Rapid settling time for accurate signal reproduction.
  • Low Power Consumption: Minimizes power consumption in battery-powered applications.
  • High Slew Rate: High slew rate for fast signal changes.
  • Dual Amplifier: Two independent amplifiers in a single package.
  • Low Distortion: Low harmonic distortion for high-fidelity signal amplification.

Benefits:

  • Improved Signal Quality: Provides accurate and distortion-free signal amplification.
  • Enhanced Performance: Enables high-speed signal processing with minimal delay.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Simplified Design: Integrates two amplifiers into a single component, reducing board space.
  • Cost-Effective Solution: Offers a competitive price point for high-performance operational amplifiers.

Additional Details:

The EL2082J typically operates with a dual supply voltage (e.g., ±5V or ±15V) but can also be used with a single supply. It is available in various packages, including DIP (Dual Inline Package) and SOIC (Small Outline Integrated Circuit), to suit different board layouts and assembly methods. The amplifier's performance characteristics, such as gain, bandwidth, and settling time, are specified in detail in the manufacturer's datasheet. Designers must carefully consider these parameters to ensure that the amplifier meets the requirements of their application. The low input bias current and low offset voltage contribute to accurate signal amplification.

The device is designed for stable operation and is typically used with external compensation components to optimize performance and stability.

You May Also Be Interested in

TDK Corporation
Lowest to $0.3698
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.0658
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess