EN
  • EN
  • DE

HA1-4605-5

Part No HA1-4605-5
Manufacturer Intersil
Catalog OEM Parts (F - I)
Description Operational Amplifier 4 Func 10000uV Offset-Max BIPolar CDIP14
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061674-HA1-4605-5
Categories OEM Parts(F-I)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HA1-4605-5 CAD Model

Description

The HA1-4605-5 is a precision operational amplifier from Intersil, known for its high accuracy and low offset voltage. This op-amp is designed for applications requiring precise signal amplification and conditioning, such as instrumentation, data acquisition, and precision control systems. Its excellent DC characteristics make it suitable for demanding analog circuits.

Applications

  • Instrumentation Amplifiers: Used in instrumentation amplifiers for accurate amplification of low-level signals.
  • Data Acquisition Systems: Employed in data acquisition systems for precise signal conditioning and amplification.
  • Precision Voltage References: Utilized in precision voltage reference circuits for stable and accurate voltage outputs.
  • Analog Filters: Integrated into active filter designs for precise filtering of analog signals.
  • Precision Current Sources: Used in precision current source circuits for accurate current control.

Features

  • Low Offset Voltage: Provides very low input offset voltage, minimizing errors in signal amplification.
  • Low Input Bias Current: Offers low input bias current, reducing errors due to source impedance.
  • High Open-Loop Gain: Delivers high open-loop gain for accurate signal amplification.
  • High Common-Mode Rejection Ratio (CMRR): Provides high CMRR, minimizing the effects of common-mode noise.
  • High Power Supply Rejection Ratio (PSRR): Offers high PSRR, reducing the effects of power supply variations.
  • Wide Input Voltage Range: Supports a wide input voltage range for versatile application.

Benefits

  • Improved Accuracy: Low offset voltage and bias current ensure accurate signal amplification and conditioning.
  • Reduced Errors: High CMRR and PSRR minimize the effects of noise and power supply variations, reducing errors in the output signal.
  • Enhanced Stability: Stable operation over a wide range of operating conditions ensures reliable performance.
  • Versatile Application: Wide input voltage range and excellent DC characteristics make it suitable for a variety of applications.
  • Simplified Design: High open-loop gain simplifies the design of precision analog circuits.

Additional Details

The HA1-4605-5 typically operates from a dual power supply voltage of ±15V. The input offset voltage is typically in the microvolt range, and the input bias current is in the picoampere range. The open-loop gain is typically greater than 100 dB. It is available in a variety of packages, including DIP and SOIC. This operational amplifier is a reliable and accurate solution for demanding analog applications requiring precise signal amplification and conditioning.

You May Also Be Interested in

Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Panasonic
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Essentra Components
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess