Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Intersil
Series RSLIC18
Part Status Obsolete(EOL)
Main Purpose Telecom, CODEC and SLIC
Utilized IC / Part HC55185
Supplied Contents Board(s)
Win Source Part Number 775630-HC55185EVAL2
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Family Name HC55185
Introduction Date March 16, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HC55185EVAL2 CAD Model

Description

The Intersil RSLIC18 HC55185 Evaluation Board is a telecom, codec, and SLIC development kit from Intersil.

  • Features: HC55185 Integrated Circuit (IC)
  • Supplied With: Board(s)
  • Series: HC5518x
  • Applications: Voice and Data Communications, Video Conferencing, Multimedia Systems
  • EOL Status: Obsolete (EOL)

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD FOR ADM8611 / ADM8611 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
ECAD model for ADM8611-EVALZ
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
ECAD model for PGA305EVM-034
Texas Instruments
EVAL BOARD FOR TPD12S016
Need more? Email Us
ECAD model for TPD12S016PWREVM
Analog Devices Inc.
EVAL BOARD FOR ADN4650 / ADN4650 Digital Isolator Interface Evaluation Board
Need more? Email Us
ECAD model for EVAL-ADN4650EBZ
Microchip Technology
EVAL BOARD FOR MIC94300
Need more? Email Us
ECAD model for MIC94300YMT-EV
Texas Instruments
EVAL BOARD FOR TVS3300
Need more? Email Us
ECAD model for TVS3300DRV-EVM
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
ECAD model for DM163025-1
Texas Instruments
EVAL BOARD FOR TPS2552
Need more? Email Us
ECAD model for TPS2552DBVEVM-364
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Lowest to $371.4569
ECAD model for MAX14913EVKIT#

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention