EN
  • EN
  • DE

HFA1109IBZ

Part No HFA1109IBZ
Manufacturer Intersil
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OPAMP CFB VIDEO 450MHZ 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Current Feedback
Number of Circuits 1
-3db Bandwidth 450MHz
Slew Rate 2600 V/μs
Operating Supply Current 9.6mA
Channel Output Current 36mA
Supply Voltage - Operating ±4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1043230-HFA1109IBZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HFA1109IBZ CAD Model

Description

The HFA1109IBZ is a current feedback amplifier manufactured by Intersil.

  • Popularity: Medium
  • Supply and Demand Status: Balanced
  • Packaging: Tube/Rail
  • Case/Package: 8-SOIC
  • Operating Supply Voltage: ±4.5 V to 5.5 V
  • Channel Output Current: 36mA

You May Also Be Interested in

Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Intersil
IC BUFFER MULTI CHANNEL 16-TSSOP
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess