EN
  • EN
  • DE

HI1-201-4

Part No HI1-201-4
Manufacturer Intersil
Catalog OEM Parts (F - I)
Description SPST, 4 Func, 1 Channel, CMOS, CDIP16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062816-HI1-201-4
Categories OEM Parts(F-I)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HI1-201-4 CAD Model

Description

The HI1-201-4 is a monolithic, high-speed analog switch manufactured by Intersil (now Renesas). It's designed for applications requiring fast switching and low on-resistance. This particular switch is often used in data acquisition systems, signal routing, and video switching applications.

Applications:

  • Data Acquisition Systems: Used for multiplexing analog signals into an ADC (Analog-to-Digital Converter).
  • Signal Routing: Employed in test and measurement equipment for routing signals to different points.
  • Video Switching: Utilized in video distribution systems to switch between different video sources.
  • Sample-and-Hold Circuits: Used to isolate the input signal during the hold phase.
  • Analog Signal Processing: Found in applications requiring precise control of analog signals.
  • Communication Systems: Used in RF and microwave applications for switching signals.

Features:

  • High Speed Switching: Offers fast switching times, enabling high-speed data acquisition and signal routing.
  • Low On-Resistance: Minimizes signal loss and distortion.
  • Low Off-Leakage Current: Ensures minimal signal interference when the switch is off.
  • TTL/CMOS Compatibility: Compatible with standard logic levels, simplifying interface design.
  • Wide Supply Voltage Range: Operates over a broad range of supply voltages, providing flexibility in design.
  • Monolithic Construction: Provides high reliability and consistent performance.

Benefits:

  • Improved Accuracy: Low on-resistance and off-leakage current minimize signal errors, leading to higher accuracy in data acquisition and signal processing.
  • Faster System Performance: High switching speed enables faster data throughput and improved overall system performance.
  • Simplified Design: TTL/CMOS compatibility simplifies interface design and reduces component count.
  • Increased Reliability: Monolithic construction and robust design ensure high reliability and long-term stability.
  • Reduced Signal Distortion: Low on-resistance minimizes signal distortion, preserving signal integrity.

Additional Details:

Technical Specifications:

  • On-Resistance (RON): Typically a few ohms (Consult datasheet for specific value).
  • Switching Time (ton, toff): Typically in the nanosecond range (Consult datasheet for specific value).
  • Off-Leakage Current (IOFF): Typically in the nanoampere range (Consult datasheet for specific value).
  • Supply Voltage (VCC): Varies depending on the specific model (Consult datasheet for specific value).
  • Operating Temperature Range: Typically -55°C to +125°C.
  • Package Type: DIP (Dual In-Line Package)

The HI1-201-4 is a versatile analog switch suitable for a wide range of applications. Its high speed, low on-resistance, and TTL/CMOS compatibility make it a popular choice for designers seeking a reliable and high-performance switching solution.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess