EN
  • EN
  • DE

ISL62882CHRTZ-T

Part No ISL62882CHRTZ-T
Manufacturer Intersil
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG PWM 2PHASE BUCK 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Active
Applications Converter, Intel IMVP-6.5
Voltage - Input 5 V to 25 V
Number of Outputs 1
Output Voltage 0.75 V to 1.5 V
Temperature Range - Operating -10°C to 100°C
Mounting SMD (SMT)
Case / Package 40-TQFN (5x5)
Win Source Part Number 205571-ISL62882CHRTZ-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL62882CHRTZ-T CAD Model

Description

The ISL62882CHRTZ-T is an integrated circuit designed by Intersil.

  • Voltage Input: 5V to 25V
  • Output Voltage: 0.75V to 1.5V
  • Used for: Converter, Intel IMVP-6.5
  • Temperature Range: -10°C to 100°C
  • Package: 40-TQFN (5x5)
  • Mounting: SMD (SMT)
  • Popularity: Medium popularity
  • ECCN: EAR99
  • Win Source Part Number: 205571-ISL62882CHRTZ-T

You May Also Be Interested in

Renesas Electronics America
IC REG 48QFN
Need more? Email Us
Altera
IC REG CONV DDR 1OUT 46QFN
Lowest to $18.9180
Renesas Electronics America
SWITCHING CONTROLLER, 90A
Lowest to $20.7634
Renesas Electronics America
IC PWM CONTROLLER 28QSOP
Lowest to $2.0097
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $12.7856
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Renesas Electronics America
IC REG CONV INTEL 2OUT 48TQFN
Need more? Email Us
Intersil
SWITCHING REGULATOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,700 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess