EN
  • EN
  • DE

ISL6545CRZ-T

Part No ISL6545CRZ-T
Manufacturer Intersil
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 14.4 V
Frequency - Switching 300kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 10-DFN (3x3)
Win Source Part Number 1048604-ISL6545CRZ-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL6545CRZ-T CAD Model

Description

The ISL6545CRZ-T is a highly integrated multi-phase PWM voltage regulator controller from Intersil (now Renesas). It's designed to provide high efficiency and precise voltage regulation for microprocessor core voltages in a variety of applications. This controller supports multiple operating modes and features a comprehensive set of protection features to ensure reliable operation. The ISL6545CRZ-T is a key component in modern power management systems, delivering the power required by high-performance processors.

Applications

  • Desktop and Notebook Computers: Powering the CPU core.
  • Servers: Providing stable and efficient power to server processors.
  • Graphics Cards: Regulating the voltage for GPUs.
  • High-Performance Computing Systems: Ensuring precise voltage regulation for demanding applications.

Features

  • Multi-Phase Operation: Supports multiple phases for improved efficiency and transient response.
  • Programmable Output Voltage: Allows for precise adjustment of the output voltage.
  • Voltage Positioning: Improves transient response by dynamically adjusting the output voltage.
  • Overcurrent Protection (OCP): Protects the load and power supply from overcurrent conditions.
  • Overvoltage Protection (OVP): Prevents damage from excessive output voltage.
  • Undervoltage Protection (UVP): Protects the load from undervoltage conditions.
  • Thermal Shutdown Protection (OTP): Shuts down the controller in case of overheating.

Benefits

  • High Efficiency: Multi-phase operation and optimized control algorithms maximize efficiency.
  • Precise Voltage Regulation: Ensures stable and accurate voltage for sensitive loads.
  • Robust Protection: Comprehensive protection features enhance system reliability.
  • Improved Transient Response: Voltage positioning and fast transient response minimize voltage droop during load changes.
  • Simplified Design: Integrated features reduce component count and simplify design.

Additional Details

The ISL6545CRZ-T uses a constant-on-time PWM control scheme to provide fast transient response and high efficiency. It is typically used with external MOSFETs and inductors to create a complete voltage regulator solution. The controller's programmable features allow it to be optimized for a wide range of applications. It is available in a compact package designed for surface mount assembly. The device is designed to operate over a wide temperature range and offers excellent long-term stability. The ISL6545CRZ-T complies with industry standards for power management and safety.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,568 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess