EN
  • EN
  • DE

RF1S40N10

Part No RF1S40N10
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 293213-RF1S40N10
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF1S40N10 CAD Model

Description

The RF1S40N10 is an N-Channel enhancement mode power MOSFET from Intersil. It's designed for high-efficiency switching applications. While specific details are limited without a full datasheet, power MOSFETs in this class are commonly used in a variety of power management and switching circuits.

Applications

  • DC-DC converters: Used in switching regulators to efficiently convert voltage levels.
  • Motor control: Implemented in circuits that control the speed and torque of electric motors.
  • Power inverters: Used in inverters that convert DC power to AC power.
  • Power supplies: Found in various types of power supplies including SMPS (Switched Mode Power Supplies).
  • Load switches: Used to control the flow of power to a load.

Features

  • N-Channel enhancement mode: A common configuration for power MOSFETs offering efficient switching.
  • Low on-resistance (RDS(on)): Minimizes power loss during conduction.
  • Fast switching speed: Enables high-frequency operation, reducing switching losses.
  • High avalanche energy: Provides robustness against voltage spikes.
  • Pb-free lead finish: Environmentally friendly.

Benefits

  • Increased efficiency: Reduces power consumption and heat generation.
  • Improved thermal performance: Enables operation at higher temperatures.
  • Enhanced reliability: Robust design ensures long-term performance.
  • Reduced system size: Enables smaller and more compact designs.
  • Lower overall cost: Efficient operation translates to reduced energy costs.

Additional Details

Due to lack of a specific datasheet, specific parameters like drain-source voltage (Vds), gate-source voltage (Vgs), drain current (Id), and on-resistance (RDS(on)) are not available. Typically, a MOSFET like this would have a Vds rating of at least 100V and an Id rating of several amps. The RDS(on) would be a few milliohms. Consult the datasheet for the specific values.

It's packaged in a standard through-hole or surface-mount package, depending on the specific variant. Proper heat sinking is often required to dissipate heat generated during operation, especially at higher power levels. When selecting a MOSFET, it's crucial to consider the application requirements, including voltage, current, switching frequency, and thermal management.

You May Also Be Interested in

Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $2.4357
Qualcomm
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess