EN
  • EN
  • DE

RHRD4120

Part No RHRD4120
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (Q - R)
Description 4A, 1200V Hyperfast Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 294914-RHRD4120
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RHRD4120 CAD Model

Description

The RHRD4120 is a hyperfast soft recovery diode from Intersil (now Renesas), designed for high-frequency applications requiring efficient rectification and minimal switching losses. This diode is often used in power supplies, inverters, and other power conversion circuits.

Applications:

  • Power Supplies (SMPS, PFC)
  • Inverters (Welding, UPS, Solar)
  • Freewheeling Diode Applications
  • High-Frequency Rectification
  • Motor Control Circuits

Features:

  • Hyperfast Recovery Time: Reduces switching losses and improves efficiency at high frequencies.
  • Soft Recovery Characteristics: Minimizes voltage spikes and EMI.
  • Low Forward Voltage Drop: Reduces power dissipation and improves efficiency.
  • High Reverse Voltage Capability: Allows for operation in high-voltage circuits.
  • High-Temperature Operation: Designed for reliable performance at elevated temperatures.

Benefits:

  • Increased Efficiency: Hyperfast and soft recovery characteristics minimize switching losses, resulting in higher efficiency.
  • Reduced EMI: The soft recovery behavior reduces voltage spikes and minimizes electromagnetic interference.
  • Improved Reliability: High reverse voltage capability and robust design enhance the reliability of the application.
  • Simplified Design: The soft recovery characteristics can simplify circuit design and reduce the need for snubbers.

Additional Details:

The RHRD4120 features a maximum repetitive reverse voltage (VRRM) of 1200V and a forward current (IF) of 4A. It typically comes in a DO-220AC package. Proper heatsinking is often required to maintain optimal performance, especially at higher currents and ambient temperatures. Please consult the manufacturer's datasheet for detailed specifications, application notes, and safety information.

Note: Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications and application guidelines.

You May Also Be Interested in

Qualcomm
Lowest to $11.4253
Eon Silicon Solution
Need more? Email Us
Infineon Technologies
Need more? Email Us
Bel Power Solutions
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Zilog
Need more? Email Us
Qualcomm
Lowest to $19.1290

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess