EN
  • EN
  • DE

UTC78L09

Part No UTC78L09
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396834-UTC78L09
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTC78L09 CAD Model

Description

The UTC78L09 is a three-terminal positive regulator designed for a wide range of applications. It is part of the popular 78Lxx series of voltage regulators, known for their simplicity and reliability in providing local on-card regulation. The UTC78L09 delivers a fixed 9V regulated output, making it suitable for powering various electronic circuits and components. It includes built-in protection features like thermal overload protection and short-circuit current limiting to enhance system robustness.

Applications:

  • Voltage Regulation in Consumer Electronics: Used in devices such as audio equipment, set-top boxes, and small appliances to provide a stable 9V supply.
  • Microcontroller Power Supplies: Provides a clean and regulated power source for microcontroller-based systems and projects.
  • Sensor Power Supplies: Delivers a stable voltage for sensors, ensuring accurate and reliable data acquisition.
  • Instrumentation and Measurement Equipment: Provides a stable voltage reference for precise measurements.
  • Educational Projects: Commonly used in electronics education and hobbyist projects due to its ease of use and reliability.

Features:

  • Output Voltage: Fixed 9V positive output voltage.
  • Output Current: Typically up to 100mA.
  • Thermal Overload Protection: Prevents damage from excessive heat by limiting the output current or shutting down the regulator.
  • Short Circuit Current Limiting: Limits the output current during short circuit conditions, protecting the device and connected circuitry.
  • Small Package: Available in TO-92 and other compact packages for space-constrained applications.
  • Minimal External Components: Requires few external components, simplifying circuit design.

Benefits:

  • Stable Voltage Regulation: Provides a consistent and reliable 9V output, ensuring stable operation of connected devices.
  • Overload Protection: Protects the regulator and connected circuitry from damage due to excessive current or heat.
  • Simple Implementation: Requires minimal external components, making it easy to integrate into existing circuits.
  • Cost-Effective: Offers a low-cost solution for voltage regulation needs.
  • Compact Size: The small package allows for use in space-sensitive applications.

The UTC78L09 finds applications in various scenarios where a stable 9V power supply is crucial. Its integrated protection features and ease of use make it a popular choice for electronic projects. Reviewing the device's datasheet provides detailed information on parameters such as input voltage range, output voltage accuracy, and thermal characteristics. Proper thermal management may be necessary depending on the application's operating conditions. Always adhere to the maximum ratings specified in the datasheet for reliable operation.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess