EN
  • EN
  • DE

X24165ST1

Part No X24165ST1
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403715-X24165ST1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X24165ST1 CAD Model

Description

The X24165ST1 is a CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Intersil. This component is designed for non-volatile data storage, meaning it retains the stored information even when power is removed. The "ST1" suffix likely refers to a specific package type or temperature range variation of the device.

Applications

  • Embedded Systems: Used extensively for storing configuration parameters, program code, and calibration data in embedded applications.
  • Industrial Automation: Stores critical settings and parameters in industrial control equipment, ensuring consistent operation.
  • Consumer Electronics: Found in various consumer devices such as set-top boxes, remote controls, and smart appliances for storing user preferences and system configurations.
  • Automotive Electronics: Used in automotive control units (ECUs) and other systems for storing calibration data, configuration settings, and diagnostic information.
  • Medical Devices: Used in medical equipment for storing calibration data, device-specific parameters, and patient-related information.

Features

  • 16K (2K x 8) Memory Organization: Provides a storage capacity of 16,384 bits, organized as 2048 bytes.
  • Self-Timed Write Cycle: Simplifies write operations, reducing system overhead and eliminating the need for precise timing control by the host.
  • Low-Power CMOS Technology: Consumes minimal power, making it suitable for battery-powered and energy-sensitive applications.
  • Serial Interface: Employs a serial communication interface (usually I2C or SPI) to minimize pin count and simplify interfacing with microcontrollers.
  • Data Protection Features: Incorporates data protection mechanisms to prevent accidental data corruption during write cycles or power loss.
  • High Endurance: Designed for a high number of write/erase cycles, ensuring data integrity and long-term reliability.

Benefits

  • Non-Volatile Data Storage: Retains stored data even when power is removed, guaranteeing preservation of critical system parameters and user settings.
  • In-System Programmability: Enables easy updating and modification of stored data without requiring removal of the device from the system.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall system power requirements.
  • Simplified Interface: The serial interface simplifies integration with microcontrollers and other digital systems.
  • High Reliability: Ensures reliable data storage and retrieval, enhancing system stability and performance.
  • Cost-Effective: Offers an economical solution for non-volatile memory requirements in a broad range of applications.

The X24165ST1's serial interface allows for simple connection to various microcontrollers and digital systems. Its low power consumption and robust data protection features make it suitable for a wide range of applications requiring reliable non-volatile memory. Refer to the Intersil datasheet for comprehensive technical specifications and operating characteristics.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess