EN
  • EN
  • DE

SNJ54S138J

Part No SNJ54S138J
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 54S138 3-LINE TO 8-LINE DECODERS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 674063-SNJ54S138J
Ultra Librarian 3D Model Ultra Librarian SNJ54S138J CAD Model

Description

Product Overview: SNJ54S138J

The SNJ54S138J is a high-performance integrated circuit manufactured by Texas Instruments, designed to offer efficient solutions for digital decoding and multiplexing applications. This device is part of the 54S series, which is known for its reliability and durability in a wide range of environmental conditions, making it suitable for military and aerospace applications where robustness is of paramount importance.

Key Features

  • 3-Line to 8-Line Decoder/Demultiplexer: The SNJ54S138J is capable of decoding three binary-coded inputs into one of eight mutually exclusive outputs. It is an essential component for systems that require the selection or routing of multiple signal lines.
  • Multiple Gating Options: The device includes two active-low and one active-high enable inputs which simplify the use of multiple SNJ54S138J devices in expanded decoding or demultiplexing applications without the need for external gates.
  • High-Speed Operation: Texas Instruments has engineered this decoder/demultiplexer for optimal speed, ensuring quick response times and high-frequency performance that is crucial for demanding applications.
  • Low Power Consumption: Despite its high-speed capabilities, the SNJ54S138J maintains low power consumption, making it an energy-efficient choice for complex electronic systems.

Applications

The SNJ54S138J is versatile and can be used in a variety of applications, including:

  • Data routing and signal selection in communication systems
  • Address decoding for memory selection in computers and microprocessors
  • Control logic for peripheral devices
  • Function selection in programmable controllers

Package and Quality

The SNJ54S138J is available in a ceramic flat package, which provides excellent thermal properties and resistance to mechanical stress. The device meets the stringent quality standards set by Texas Instruments, ensuring high reliability and performance consistency.

Support and Resources

For engineers and designers, Texas Instruments provides extensive technical support, including detailed datasheets, application notes, and design resources to facilitate the integration of the SNJ54S138J into various projects.

In summary, the SNJ54S138J from Texas Instruments is a robust and high-speed 3-to-8 line decoder/demultiplexer, suitable for a broad range of applications that require reliable and efficient signal routing and decoding. Its combination of performance, power efficiency, and packaging make it an excellent choice for mission-critical systems.

You May Also Be Interested in

Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5664 $52.5312
19+ $5.3879 $102.3701
29+ $5.2195 $151.3655
40+ $5.0511 $202.0440
52+ $4.8828 $253.9056
69+ $4.3776 $302.0544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess