EN
  • EN
  • DE

X24C01S-2.7T1

Part No X24C01S-2.7T1
Manufacturer Intersil
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Intersil
Win Source Part Number 411907-X24C01S-2.7T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X24C01S-2.7T1 CAD Model

Description

The Intersil X24C01S-2.7T1 is a 1Kbit CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) device using a 2-wire serial interface (I2C). Organized as 128 bytes x 8 bits, it provides non-volatile storage. The "-2.7" indicates it's designed for 2.7V operation. The 'T1' likely represents a specific packaging or temperature grade variation.

Applications:

  • Low-Voltage Consumer Electronics: Storing configuration data, user preferences, and small amounts of data in low-power devices like remote controls, portable audio players, and other battery-operated consumer products.
  • Industrial Sensors: Used in low-power industrial sensors for storing calibration constants, sensor identification, and configuration parameters.
  • Portable Instrumentation: Employed in handheld test and measurement equipment for storing calibration data, instrument settings, and serial numbers.
  • Medical Devices: Non-volatile storage of device settings, calibration information, and patient-related data in portable medical equipment.
  • Automotive Applications: Used in automotive electronics where low-voltage operation is required, for storing configuration settings, diagnostic codes, and vehicle identification information.

Features:

  • 1Kbit (128 x 8) EEPROM: Offers 1024 bits of non-volatile storage.
  • 2-Wire Serial Interface (I2C): Simplifies communication with microcontrollers and other devices.
  • 2.7V Operation: Specifically designed for low-voltage operation.
  • Self-Timed Write Cycle: Eliminates the need for external timing circuits during write operations.
  • Schmitt Trigger Inputs: Improves noise immunity on the serial interface.
  • Write Protect Feature: Prevents accidental data corruption.

Benefits:

  • Non-Volatile Storage: Retains data without power, providing data persistence.
  • Easy Integration: I2C interface for simple connection to microcontrollers.
  • Low Power Consumption: Suitable for battery-powered devices.
  • Reduced System Complexity: Self-timed write cycle simplifies system design.
  • Improved Noise Immunity: Schmitt trigger inputs enhance reliability.
  • Data Protection: Write protect feature prevents accidental data modification.

Additional Details:

The X24C01S-2.7T1 is designed for 2.7V operation. The I2C interface supports standard and fast mode. Package options include SOIC and TSSOP. Data retention is guaranteed for years, and endurance is typically rated for millions of write cycles per byte. The 'S' likely indicates a SOIC (Small Outline Integrated Circuit) package, and 'T1' denotes tape and reel packaging or a specific temperature grade. Refer to the device datasheet for specific electrical characteristics, timing diagrams, application notes, and detailed package information. Pay close attention to the operating voltage requirements.

You May Also Be Interested in

Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3557 $58.6905
400+ $0.2922 $116.8800
615+ $0.2830 $174.0450
845+ $0.2737 $231.2765
1,095+ $0.2645 $289.6275
1,465+ $0.2368 $346.9120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess