EN
  • EN
  • DE

X24C01SI-3.5T3

Part No X24C01SI-3.5T3
Manufacturer Intersil
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Intersil
Win Source Part Number 411910-X24C01SI-3.5T3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X24C01SI-3.5T3 CAD Model

Description

The Intersil X24C01SI-3.5T3 is a 1Kbit CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) device with a 2-wire serial interface (I2C). It is organized as 128 bytes x 8 bits and provides non-volatile storage. The "-3.5" signifies a specific operating voltage, in this case, likely 3.5V. The "SI" likely indicates a SOIC package and potentially an industrial temperature range. The "T3" usually denotes tape and reel packaging or a specific manufacturing lot/revision.

Applications:

  • Embedded Systems: Storage of configuration data, system parameters, and calibration constants in embedded systems.
  • Industrial Control Systems: Used in industrial sensors, meters, and control equipment for storing calibration data, device identification, and system parameters.
  • Instrumentation: Employed in test and measurement equipment for storing calibration settings, instrument configurations, and serial numbers.
  • Medical Devices: Provides non-volatile storage for device settings, calibration information, and patient-related data in medical devices.
  • Automotive Electronics: Used for storing configuration settings, diagnostic codes, and vehicle identification information in automotive electronics.

Features:

  • 1Kbit (128 x 8) EEPROM: Offers 1024 bits of non-volatile storage capacity.
  • 2-Wire Serial Interface (I2C): Simplifies communication with microcontrollers and other digital devices.
  • 3.5V Operation: Designed for operation around 3.5V.
  • Self-Timed Write Cycle: Simplifies write operations by automatically managing the write cycle timing.
  • Schmitt Trigger Inputs: Improves noise immunity on the serial interface lines.
  • Write Protect Feature: Prevents accidental data corruption during write operations.

Benefits:

  • Non-Volatile Data Storage: Retains data even when power is removed, ensuring data persistence.
  • Easy Integration: The I2C interface allows for simple connection to a wide range of microcontrollers.
  • Simplified System Design: The self-timed write cycle reduces the need for external timing components.
  • Improved Noise Immunity: Schmitt trigger inputs enhance the reliability of serial communication.
  • Data Protection: The write protect feature safeguards against accidental data modification.

Additional Details:

The X24C01SI-3.5T3 is designed for operation around 3.5V. The I2C interface supports standard and fast mode operation. The 'SI' likely indicates a SOIC (Small Outline Integrated Circuit) package, and 'T3' denotes tape and reel packaging. Data retention is typically guaranteed for several years, and endurance is typically rated for millions of write cycles per byte. Refer to the device datasheet for specific electrical characteristics, timing diagrams, application notes, and package details. Ensure your application provides the correct operating voltage as per the datasheet.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess