EN
  • EN
  • DE

X25045P

Part No X25045P
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403786-X25045P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X25045P CAD Model

Description

The X25045P is a 4Kbit SPI Serial CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) device offered by Intersil. It's designed to provide reliable non-volatile memory for storing small amounts of data in various electronic systems. The device communicates using a simple Serial Peripheral Interface (SPI), making it easy to integrate with microcontrollers and other digital devices.

Applications

  • Consumer Electronics: Used in televisions, set-top boxes, DVD players, and other consumer devices to store user preferences, channel settings, and calibration data.
  • Industrial Control: Implemented in programmable logic controllers (PLCs), data loggers, and other industrial equipment to store configuration parameters, calibration values, and sensor data.
  • Medical Devices: Utilized in medical equipment such as patient monitors, diagnostic tools, and therapeutic devices to store device settings, calibration information, and patient-specific data.
  • Automotive Electronics: Incorporated into automotive systems, including engine control units (ECUs), anti-lock braking systems (ABS), and infotainment systems, to store calibration maps, diagnostic codes, and system parameters.
  • Telecommunications: Applied in network equipment such as routers, modems, and switches to store configuration data, network settings, and security parameters.

Features

  • 4Kbit (512 x 8) EEPROM: Provides a non-volatile storage capacity of 4096 bits, organized as 512 bytes.
  • SPI Serial Interface: Employs a standard SPI interface for simple and direct communication with microcontrollers and other digital systems.
  • Low Voltage Operation: Operates over a wide voltage range, typically from 2.7V to 5.5V, making it suitable for battery-powered and low-power applications.
  • Self-Timed Write Cycle: Features a self-timed write cycle, simplifying the write process and reducing system overhead.
  • Write Protect Function: Includes hardware and software write protection features to prevent accidental data corruption.
  • High Reliability: Offers high endurance and data retention characteristics, ensuring reliable long-term storage.
  • Low Power Consumption: Designed for low power consumption, making it ideal for portable and energy-efficient applications.
  • PDIP Package: Available in a Plastic Dual In-line Package (PDIP), which is suitable for prototyping and through-hole mounting.

Benefits

  • Non-Volatile Storage: Retains stored data even when power is removed, ensuring data persistence for critical applications.
  • Simple Integration: The SPI interface allows for easy integration with a wide range of microcontrollers and digital devices.
  • Cost-Effective Solution: Provides a cost-effective solution for non-volatile data storage needs.
  • Robust Performance: High endurance and data retention characteristics ensure reliable performance over the device's lifetime.
  • Data Protection: Write protection features prevent unintended data modifications, enhancing data integrity.
  • Easy Prototyping: The PDIP package is easy to use for prototyping and experimentation.

Additional Details

The X25045P EEPROM utilizes a CMOS process for low power consumption and high reliability. It supports various operating modes, including byte write, page write, and read operations, all controlled via the SPI interface. The device includes a status register that provides information about the device's write status. The typical operating temperature range is -40°C to +85°C, making it suitable for industrial environments. The PDIP package makes it easy to use on breadboards and through-hole PCBs.

You May Also Be Interested in

Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess