EN
  • EN
  • DE

X25057SI-2.7

Part No X25057SI-2.7
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403791-X25057SI-2.7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X25057SI-2.7 CAD Model

Description

The X25057SI-2.7 is a 4Kbit SPI Serial CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) from Intersil, designed for applications requiring non-volatile data storage with a simple and efficient interface. The device operates at a lower voltage (2.7V), making it suitable for low-power and battery-operated applications.

Applications

  • Low-Power Consumer Electronics: Suitable for battery-powered devices such as remote controls, portable audio players, and wearable devices for storing user preferences and device settings.
  • Industrial Sensors and Data Loggers: Used in industrial sensors and data loggers for storing calibration data, sensor readings, and configuration parameters in low-power environments.
  • Medical Devices: Integrated into medical devices like glucose meters, heart rate monitors, and portable diagnostic equipment for storing patient data and device settings.
  • Smart Cards and Security Devices: Utilized in smart cards and security tokens for storing access codes, authentication keys, and security settings.
  • Embedded Systems: Employed in various embedded systems requiring non-volatile memory for storing boot code, configuration settings, and system parameters in low-power applications.

Features

  • 4Kbit (512 x 8) EEPROM: Provides a non-volatile storage capacity of 4096 bits, organized as 512 bytes.
  • SPI Serial Interface: Uses a standard SPI interface for easy and direct communication with microcontrollers and other digital systems.
  • Low Voltage Operation (2.7V): Optimized for operation at 2.7V, making it suitable for low-power and battery-powered applications.
  • Self-Timed Write Cycle: Features a self-timed write cycle that simplifies the write process and reduces system overhead.
  • Write Protect Function: Includes hardware and software write protection features to prevent accidental data corruption.
  • High Reliability: Offers high endurance and data retention characteristics, ensuring reliable long-term storage.
  • Low Power Consumption: Designed for low power consumption, maximizing battery life in portable devices.
  • Industrial Temperature Range: Operates within an extended temperature range, typically -40°C to +85°C, suitable for harsh environments.

Benefits

  • Non-Volatile Storage: Retains stored data even when power is removed, ensuring data persistence for critical applications.
  • Low Power Consumption: Reduces power consumption, making it ideal for battery-powered and energy-efficient applications.
  • Simple Integration: The SPI interface allows for easy integration with a wide range of microcontrollers and digital devices.
  • Cost-Effective Solution: Provides a cost-effective solution for non-volatile data storage needs.
  • Robust Performance: High endurance and data retention characteristics ensure reliable performance over the device's lifetime.
  • Data Protection: Write protection features prevent unintended data modifications, enhancing data integrity.

Additional Details

The X25057SI-2.7 EEPROM uses a CMOS process for low power consumption and high reliability. It supports various operating modes, including byte write, page write, and read operations, all controlled via the SPI interface. The device also includes a status register that provides information about the device's write status. Package options may include SOIC and TSSOP. Its 2.7V operating voltage makes it specifically well-suited for applications where power conservation is paramount.

You May Also Be Interested in

Via
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Protek Devices
Need more? Email Us
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess