EN
  • EN
  • DE

X25163S8

Part No X25163S8
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403812-X25163S8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X25163S8 CAD Model

Description

The X25163S8 is a CMOS serial EEPROM manufactured by Intersil, utilizing the Serial Peripheral Interface (SPI) for communication. This memory device offers 16,384 bits (2048 x 8) of non-volatile storage, commonly used for storing configuration data, user preferences, and calibration settings in a variety of applications. The 'S8' likely refers to the SOIC-8 package type.

Applications

  • Consumer Electronics: Used in TVs, set-top boxes, DVD players, and audio equipment for storing user preferences, channel lists, and calibration settings.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs), motor drives, and industrial automation equipment for storing program code, calibration parameters, and system configuration.
  • Instrumentation: Integrated into test and measurement equipment, such as oscilloscopes and spectrum analyzers, for storing calibration data and instrument settings.
  • Automotive Electronics: Utilized in engine control units (ECUs), anti-lock braking systems (ABS), and infotainment systems for storing configuration parameters, diagnostic codes, and learned values.
  • Medical Devices: Incorporated into patient monitoring equipment, diagnostic tools, and therapeutic devices for storing patient data, device settings, and calibration information.

Features

  • SPI Interface: Simplifies communication with microcontrollers and other SPI-compatible devices, reducing pin count and board space requirements.
  • 16Kb (2048 x 8) Memory Array: Provides ample non-volatile storage capacity for various data types.
  • Low-Power Operation: Suitable for battery-powered applications and energy-efficient designs.
  • Self-Timed Write Cycle: Eliminates the need for external timing components during write operations, simplifying system design.
  • Software Write Protection: Prevents accidental data corruption, ensuring data integrity.
  • High Reliability: Ensures data integrity and long-term data retention over a wide range of operating conditions.
  • Small 8-Pin SOIC Package (S8): Allows for space-saving designs on printed circuit boards.

Benefits

  • Easy Integration: SPI interface simplifies system design and reduces development time.
  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity and system reliability.
  • Low Power Consumption: Extends battery life in portable applications and reduces overall system power consumption.
  • Reliable Data Storage: Ensures data integrity and system stability.
  • Flexible Data Storage: Enables storing a variety of data types, including configuration settings, calibration parameters, and user preferences.
  • Compact Size: Allows for integration into small and space-constrained devices.

Technical Specifications

The X25163S8 typically operates with a supply voltage between 4.5V and 5.5V (refer to the Intersil datasheet for the exact voltage range). The SPI clock frequency can reach up to a certain MHz (consult the datasheet for the maximum clock frequency). The operating temperature range is generally from -40°C to +85°C. Data retention is usually greater than 100 years. It is available in an 8-pin SOIC (S8) package. Refer to the Intersil datasheet for comprehensive specifications and operating characteristics.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Qualcomm
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess