EN
  • EN
  • DE

X28C512J-25

Part No X28C512J-25
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403878-X28C512J-25
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X28C512J-25 CAD Model

Description

The X28C512J-25 is a 512K CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Intersil. It is a non-volatile memory device that can be electrically erased and reprogrammed, offering a flexible storage solution for applications that need in-system updates and long-term data retention. This particular model has an access time of 250ns.

Applications

  • Embedded systems requiring non-volatile data storage
  • Industrial control systems
  • Instrumentation and data acquisition equipment
  • Telecommunications equipment
  • Aerospace and military applications
  • Programmable logic controllers (PLCs)
  • Robotics
  • Data logging applications
  • BIOS storage in computer systems

Features

  • High Density: 512Kbit (64K x 8) memory organization.
  • Fast Access Time: 250ns read access time.
  • Electrically Erasable: Allows for in-system reprogramming and updates.
  • Low Power Consumption: CMOS technology for reduced power usage.
  • Automatic Page Write Operation: Simplifies write operations.
  • Data Protection: Provides features to prevent accidental data corruption.
  • Endurance: High endurance, capable of withstanding many erase/write cycles.
  • JEDEC Standard Pinout: Compatible with industry-standard EEPROM sockets.
  • TTL Compatible: Inputs and outputs are TTL compatible.

Benefits

  • Flexibility: Enables easy in-system updates and reprogramming, reducing the need for physical device replacement.
  • Reliability: Non-volatile storage ensures data retention even when power is lost.
  • Efficiency: Low power consumption makes it suitable for battery-powered applications.
  • Cost-Effective: Offers a cost-efficient solution for non-volatile memory requirements.
  • Ease of Integration: JEDEC standard pinout simplifies integration into existing systems.
  • Data Integrity: Built-in data protection features prevent accidental data corruption, ensuring reliable data storage.

Additional Details

The X28C512J-25 operates from a single 5V power supply. It typically comes in a JEDEC standard 28-pin DIP (Dual In-Line Package). It supports both page write and byte write operations. The device includes features such as data polling and toggle bit, which allow the host system to determine when a write operation is complete. This EEPROM is a reliable solution for applications that demand non-volatile memory with the ability to be easily reprogrammed.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess