EN
  • EN
  • DE

X28C64SI-20

Part No X28C64SI-20
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403886-X28C64SI-20
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X28C64SI-20 CAD Model

Description

The X28C64SI-20 is a 64K CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Intersil (now Renesas). This non-volatile memory device is electrically erasable and reprogrammable, making it ideal for applications needing frequent data updates without physical chip removal.

Applications:

  • Industrial Control Systems: Storing calibration data, program parameters, and system configurations.
  • Medical Devices: Storing patient data, device settings, and diagnostic information.
  • Instrumentation: Storing calibration curves, measurement parameters, and data logs.
  • Consumer Electronics: Storing user settings, firmware, and configuration data in devices like TVs, radios, and appliances.
  • Data Acquisition Systems: Capturing and storing sensor data in industrial, scientific, and environmental monitoring applications.

Features:

  • 64Kbit (8K x 8) Organization: Provides a storage capacity of 64 kilobits, organized as 8192 bytes of 8 bits each.
  • Fast Access Time: Offers a typical access time of 200ns, enabling quick read operations.
  • Low Power Consumption: CMOS technology ensures low power dissipation, making it suitable for battery-powered applications.
  • Electrically Erasable and Programmable: Can be erased and reprogrammed electrically, allowing for in-system updates.
  • Page Mode Write: Supports page mode write operations, allowing for faster programming of multiple bytes.
  • Data Retention: Retains data for extended periods even when power is removed.
  • JEDEC Standard Pinout: Adheres to the JEDEC standard pinout for easy integration into existing systems.
  • Endurance: Offers a specified number of erase/write cycles, ensuring reliability over the product's lifespan.

Benefits:

  • Flexibility: Electrically erasable and programmable, allowing for easy updates and modifications.
  • Non-Volatile Storage: Retains data even when power is off, ensuring data integrity.
  • Reliability: High endurance and data retention characteristics ensure reliable operation.
  • Ease of Integration: Standard pinout simplifies integration into existing systems.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient applications.

Additional Details:

The X28C64SI-20 operates on a single 5V power supply. It features a TTL-compatible I/O interface for easy interfacing with microprocessors and microcontrollers. The device's write protection feature prevents accidental data corruption during programming. It's typically available in a 28-pin SOIC (Small Outline Integrated Circuit) package. The operating temperature range commonly spans from 0°C to +70°C.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $58.6105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8697 $58.6970
24+ $4.8164 $115.5936
38+ $4.6662 $177.3156
52+ $4.5149 $234.7748
67+ $4.3647 $292.4349
89+ $3.9131 $348.2659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess