EN
  • EN
  • DE

X28HC256J-12

Part No X28HC256J-12
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403888-X28HC256J-12
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X28HC256J-12 CAD Model

Description

The X28HC256J-12 is a 256K CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Intersil (now Renesas). It provides non-volatile memory that can be electrically erased and reprogrammed. Its in-system programmability makes it suitable for applications requiring frequent data updates without requiring physical removal of the chip.

Applications:

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in a wide range of embedded applications.
  • Industrial Control Systems: Stores calibration data, program parameters, and system configurations in PLCs and other industrial equipment.
  • Networking Equipment: Stores configuration data and firmware in routers, switches, and other networking devices.
  • Automotive Electronics: Used for storing calibration data, engine control parameters, and diagnostic information in automotive systems.
  • Instrumentation: Stores calibration curves, measurement parameters, and data logs in scientific and industrial instruments.

Features:

  • 256Kbit (32K x 8) Organization: Provides a storage capacity of 256 kilobits, organized as 32768 bytes of 8 bits each.
  • Fast Access Time: Offers a typical access time of 120ns, enabling fast read operations.
  • Low Power Consumption: CMOS technology ensures low power dissipation, making it suitable for battery-powered applications.
  • Electrically Erasable and Programmable: Can be erased and reprogrammed electrically, allowing for in-system updates.
  • Page Mode Write: Supports page mode write operations, allowing for faster programming of multiple bytes.
  • Data Retention: Retains data for extended periods even when power is removed.
  • JEDEC Standard Pinout: Adheres to the JEDEC standard pinout for easy integration into existing systems.
  • Endurance: Offers a specified number of erase/write cycles, ensuring reliability over the product's lifespan.

Benefits:

  • Flexibility: Electrically erasable and programmable, allowing for easy updates and modifications.
  • Non-Volatile Storage: Retains data even when power is off, ensuring data integrity.
  • Reliability: High endurance and data retention characteristics ensure reliable operation.
  • Ease of Integration: Standard pinout simplifies integration into existing systems.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient applications.

Additional Details:

The X28HC256J-12 operates on a single 5V power supply. It features a TTL-compatible I/O interface for easy interfacing with microprocessors and microcontrollers. The device's write protection feature prevents accidental data corruption during programming. It's typically available in a 28-pin PDIP (Plastic Dual In-line Package). Its operating temperature ranges from 0°C to +70°C.

You May Also Be Interested in

Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Via
Lowest to $137.0742
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess