EN
  • EN
  • DE

X28HC64JI-90Z

Part No X28HC64JI-90Z
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403900-X28HC64JI-90Z
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X28HC64JI-90Z CAD Model

Description

The Intersil X28HC64JI-90Z is a high-performance, low-power 64K CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory). This memory chip offers a fast access time of 90ns, making it suitable for applications requiring rapid data retrieval and storage. It is designed for in-system programmability, which simplifies firmware updates and allows for flexible memory management.

Applications

  • Embedded Systems: Used for storing configuration data, boot code, and application firmware in embedded systems.
  • Industrial Control: Employed in programmable logic controllers (PLCs) and other industrial control equipment for storing calibration parameters and control algorithms.
  • Data Logging: Suitable for data logging applications where non-volatile storage of sensor data and other critical information is required.
  • Instrumentation: Used in test and measurement equipment for storing instrument settings and calibration data.
  • Medical Devices: Integrated into medical devices for storing patient data and device configuration information.

Features

  • 64K (8K x 8) Memory Organization: Provides a storage capacity of 64 kilobits, organized as 8192 bytes.
  • Fast Access Time: Offers a 90ns access time, enabling quick read operations.
  • Low Power CMOS Technology: Minimizes power consumption, making it suitable for battery-powered applications.
  • In-System Programmable: Allows for easy reprogramming and firmware updates without removing the chip from the system.
  • Self-Timed Write Cycle: Simplifies the write operation and reduces the need for external timing control.
  • Automatic Page Write Operation: Supports page write operations, allowing for faster data writing.
  • Data Protection: Includes data protection features to prevent accidental data corruption.
  • JEDEC Standard Pinout: Compatible with industry-standard EEPROM pinouts for easy integration.

Benefits

  • High Performance: Fast access time ensures quick data retrieval and storage, improving system performance.
  • Low Power Consumption: Reduces power consumption, extending battery life in portable devices.
  • Easy Programming: In-system programmability simplifies firmware updates and reduces development time.
  • Reliable Data Storage: Non-volatile storage ensures data retention even when power is removed.
  • Flexible Memory Management: Allows for dynamic memory allocation and efficient data storage.
  • Cost-Effective: Provides a cost-effective solution for non-volatile memory storage.

Additional Details

The X28HC64JI-90Z operates on a single 5V power supply and is available in a JEDEC standard DIP (Dual In-line Package). It supports a wide temperature range, making it suitable for various operating environments. The device incorporates data protection features, such as write protection and data polling, to ensure data integrity. Its in-system programmability feature significantly simplifies the design and maintenance of embedded systems, reducing the need for external programmers and specialized equipment. The fast access time and low power consumption make it an excellent choice for applications requiring high performance and energy efficiency. The EEPROM is designed to withstand a high number of write cycles, ensuring long-term reliability and data retention.

You May Also Be Interested in

Atmel
Lowest to $1.9623
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess